Tripp Lite by Eaton Datasheets for Wiring Ducts
Wiring ducts are rigid trays typically used as raceways for cables and wires within electrical enclosures.
Wiring Ducts: Learn more
| Product Name | Notes |
|---|---|
| The N080-C25-EC-WH Raceway End Cap attaches to the end of a raceway wiring duct. Made from durable ABS plastic. Compatible with Tripp Lite N080-D25-2M-WH. Features White Raceway End Cap Attaches... | |
| The N080-C25-IC-WH Raceway Inside Corner Connector joins two raceway wiring duct strips to make a turn around an inside corner. Made from durable ABS plastic. Compatible with Tripp Lite N080-D25-2M-WH. | |
| The N080-C25-L-WH Raceway L Connector joins two raceway wiring duct strips to make a right-angle turn. Made from durable ABS plastic. Compatible with Tripp Lite N080-D25-2M-WH. Features White Raceway L... | |
| The N080-C25-OC-WH Raceway Outside Corner Connector joins two raceway wiring duct strips to make a turn around an outside corner. Made from durable ABS plastic. Compatible with Tripp Lite N080-D25-2M-WH. | |
| The N080-C25-ST-WH Raceway Straight Connector joins two raceway wiring duct strips together in a straight line. Made from durable ABS plastic. Compatible with Tripp Lite N080-D25-2M-WH. Covers raceway base/cover joints. | |
| The N080-C25-T-WH Raceway T Connector joins three raceway wiring duct strips to make a right-angle raceway T branch. Made from durable ABS plastic. Compatible with Tripp Lite N080-D25-2M-WH. Features White... | |
| The N080-D25-2M-WH comes with 20 sets of white two-meter raceway wiring duct—20 bases and 20 caps. The PVC raceway securely encloses your network or other cabling, protects it from damage,... | |
| Tripp Lite's SmartRack SRCABLETRAY safely routes cables across the top of an enclosure. When cabinets are lined in a row, these trays create a dedicated path for cables helping to... | |
| Tripp Lite's SmartRack SRCABLETRAYEXP adds an additional level of cable routing to the SRCABLETRAY (required part). When used with the SRCABLETRAY these expansion plates allow dedicated, separate paths for power,... |