Tripp Lite by Eaton Datasheets for Serial Communications Computer Boards
Serial communications computer boards are boards or ports that transmit data by sending the bits one after the other over a single wire.
Serial Communications Computer Boards: Learn more
| Product Name | Notes |
|---|---|
| The PCE-D9-04-CBL 4-Port DB9 Serial PCI Express Card adds four DB9 serial ports to your computer or server. By adding the PCE-D9-04-CBL to a computer with no DB9 ports or... | |
| The PCI-D9-02 2-Port DB9 Serial PCI Card adds two DB9 serial ports to your computer or server. By adding the PCI-D9-02 to a computer with no DB9 ports or not... | |
| The PCI-D9-02-LP 2-Port DB9 Serial PCI Card adds two DB9 serial ports to your computer or server. By adding the PCI-D9-02-LP to a computer with no DB9 ports or not... |