Tripp Lite by Eaton USB Cables UR030-006-DNB

Description
USB 2.0 Cable A Male to Mini B Male, Down Angle 6.00' (1.83m) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Male to Mini B Male, Down Angle 6.00' (1.83m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - TL1788-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
TL1788-ND
USB Cables TL1788-ND
USB 2.0 Cable A Male to Mini B Male, Down Angle 6.00' (1.83m) Shielded

USB 2.0 Cable A Male to Mini B Male, Down Angle 6.00' (1.83m) Shielded

Buy Now Datasheet
Usb Cable, 2.0 Type A-Mini B Plug, 6Ft; Connector A Eaton Tripp Lite - 68X4588 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 Type A-Mini B Plug, 6Ft; Connector A Eaton Tripp Lite
68X4588
Usb Cable, 2.0 Type A-Mini B Plug, 6Ft; Connector A Eaton Tripp Lite 68X4588
USB CABLE, 2.0 TYPE A-MINI B PLUG, 6FT; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0 TYPE A-MINI B PLUG, 6FT; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TL1788-ND 68X4588
Product Name USB Cables Usb Cable, 2.0 Type A-Mini B Plug, 6Ft; Connector A Eaton Tripp Lite
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SMA Male Test Cable, RG316/U - 4156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details