- Trained on our vast library of engineering resources.

Tripp Lite by Eaton USB 3.0 SuperSpeed Active Extension Repeater Cable (A M/F), 10M (33-ft.) U330-10M

Description
Tripp Lite's 33-ft. USB 3.0 active extension cable is a bus powered extension cable that can be used to increase the length of a device cable without the worry of signal loss and potential performance problems. Increase the extension distance to 66 ft. (20 m.) by connecting two U330-10M together. USB limits a cable's length to 16ft. Any length above 16 feet requires the use of an active cable such as this one. This cable has a signal booster built in. The cable must be plugged directly into a USB port (either on the PC or a hub). Use a standard 6' 10' or 15' USB 3.0 A-B cable to reach the desired distance. The U330-10M provides up to 120mA of power to the connected device. If your device requires more than 120mA of power, an external power supply will be required. The U330-10M accepts a 5V, 2A power supply with a 3.5 x 1.35mm DC jack. The output plug on the power supply should have a positive tip and a negative sleeve. Features Extend a USB 3.0 signal 33 ft. (10 m.) Increase the extension distance to 66 ft. (20 m.) by connecting two U330-10M together Works together with standard USB 3.0 cables Provides up to 120mA of power to the connected device. If your device requires more than 120mA of power, an external power supply will be required. Accepts a 5V, 2A power supply with a 3.5 x 1.35mm DC jack. The output plug on the power supply should have a positive tip and a negative sleeve. Backward compatible to previous USB generations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 SuperSpeed Active Extension Repeater Cable (A M/F), 10M (33-ft.) - U330-10M - Tripp Lite by Eaton
Chicago, IL, United States
USB 3.0 SuperSpeed Active Extension Repeater Cable (A M/F), 10M (33-ft.)
U330-10M
USB 3.0 SuperSpeed Active Extension Repeater Cable (A M/F), 10M (33-ft.) U330-10M
Tripp Lite's 33-ft. USB 3.0 active extension cable is a bus powered extension cable that can be used to increase the length of a device cable without the worry of signal loss and potential performance problems. Increase the extension distance to 66 ft. (20 m.) by connecting two U330-10M together. USB limits a cable's length to 16ft. Any length above 16 feet requires the use of an active cable such as this one. This cable has a signal booster built in. The cable must be plugged directly into a USB port (either on the PC or a hub). Use a standard 6' 10' or 15' USB 3.0 A-B cable to reach the desired distance. The U330-10M provides up to 120mA of power to the connected device. If your device requires more than 120mA of power, an external power supply will be required. The U330-10M accepts a 5V, 2A power supply with a 3.5 x 1.35mm DC jack. The output plug on the power supply should have a positive tip and a negative sleeve. Features Extend a USB 3.0 signal 33 ft. (10 m.) Increase the extension distance to 66 ft. (20 m.) by connecting two U330-10M together Works together with standard USB 3.0 cables Provides up to 120mA of power to the connected device. If your device requires more than 120mA of power, an external power supply will be required. Accepts a 5V, 2A power supply with a 3.5 x 1.35mm DC jack. The output plug on the power supply should have a positive tip and a negative sleeve. Backward compatible to previous USB generations

Tripp Lite's 33-ft. USB 3.0 active extension cable is a bus powered extension cable that can be used to increase the length of a device cable without the worry of signal loss and potential performance problems. Increase the extension distance to 66 ft. (20 m.) by connecting two U330-10M together. USB limits a cable's length to 16ft. Any length above 16 feet requires the use of an active cable such as this one. This cable has a signal booster built in. The cable must be plugged directly into a USB port (either on the PC or a hub). Use a standard 6' 10' or 15' USB 3.0 A-B cable to reach the desired distance. The U330-10M provides up to 120mA of power to the connected device. If your device requires more than 120mA of power, an external power supply will be required. The U330-10M accepts a 5V, 2A power supply with a 3.5 x 1.35mm DC jack. The output plug on the power supply should have a positive tip and a negative sleeve.

Features

  • Extend a USB 3.0 signal 33 ft. (10 m.)
  • Increase the extension distance to 66 ft. (20 m.) by connecting two U330-10M together
  • Works together with standard USB 3.0 cables
  • Provides up to 120mA of power to the connected device. If your device requires more than 120mA of power, an external power supply will be required.
  • Accepts a 5V, 2A power supply with a 3.5 x 1.35mm DC jack. The output plug on the power supply should have a positive tip and a negative sleeve.
  • Backward compatible to previous USB generations
Supplier's Site
USB Cables - TL2297-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
TL2297-ND
USB Cables TL2297-ND
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female, with Power Jack to A Male 32.81' (10.00m) Shielded

USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female, with Power Jack to A Male 32.81' (10.00m) Shielded

Supplier's Site Datasheet
Usb Cable, 3.0 Type A Plug-Rcpt, 33Ft; Connector A Eaton Tripp Lite - 68X4623 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 Type A Plug-Rcpt, 33Ft; Connector A Eaton Tripp Lite
68X4623
Usb Cable, 3.0 Type A Plug-Rcpt, 33Ft; Connector A Eaton Tripp Lite 68X4623
USB CABLE, 3.0 TYPE A PLUG-RCPT, 33FT; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:10m; Cable Length - Imperial:33ft; USB Standard:USB 3.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0 TYPE A PLUG-RCPT, 33FT; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:10m; Cable Length - Imperial:33ft; USB Standard:USB 3.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number U330-10M TL2297-ND 68X4623
Product Name USB 3.0 SuperSpeed Active Extension Repeater Cable (A M/F), 10M (33-ft.) USB Cables Usb Cable, 3.0 Type A Plug-Rcpt, 33Ft; Connector A Eaton Tripp Lite
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Audio, Control & Instrument, #20-3pr, PO, Indiv. Foil, HDPE Jkt, Direct Burial - 9883 - Belden Inc.
Specs
Product Type Multiconductor Cable
Cable Jacket Polyolefin (PO, PE, PP)
Cable Insulation Polypropylene; PP - Polypropylene
View Details
DC Cable - 016-552-XX - JFW Industries, Inc.
JFW Industries, Inc.
Specs
Connector Type DE-9P (9 Pin Male D-subminiature)
Gender Male-Female
View Details
Connecting cable - KRP-1-24-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type 2-pin Socket, angled
Rated Temperature -10 to 50 C (14 to 122 F)
View Details
M8 Female 90 Degree to Cut End 3 Pole PUR Cordset - GW0300100 - Alpha Wire
Specs
Application Instrumentation and Control
Product Type Patch
Connector Type M8F 90 Degree
View Details