- Trained on our vast library of engineering resources.

Tripp Lite by Eaton USB Cable Kit for KVM Switch B006-VU4-R, 10-ft. P758-010

Description
Tripp Lite's 10-ft. USB KVM cable kit connects a USB computer to a B006-VU4-R KVM switch. The KVM switch side of the cable kit consists of a USB Type B Male cable and a SVGA (HD15) Female monitor cable. The computer side of the cable kit consists of a USB Type A Male cable and a SVGA (HD15) Male monitor cable. All cables are manufactured from superior molded cable with integral strain relief and foil shielding for maximum EMI/RFI protection. Features Connects a USB computer to a B006-VU4-R KVM switch KVM switch side of the cable kit consists of a USB Type B Male cable and a SVGA (HD15) Female monitor cable Computer side of the cable kit consists of a USB Type A Male cable and a SVGA (HD15) Male monitor cable Molded ends with easy-grip textured overmold Supports any VGA/SVGA monitor Constructed of mini-coax (RGB) and paired video wire Superior molded cable with integral strain relief and double shielding (foil and braid) for maximum EMI/RFI protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Kit for KVM Switch B006-VU4-R, 10-ft. - P758-010 - Tripp Lite by Eaton
Chicago, IL, United States
USB Cable Kit for KVM Switch B006-VU4-R, 10-ft.
P758-010
USB Cable Kit for KVM Switch B006-VU4-R, 10-ft. P758-010
Tripp Lite's 10-ft. USB KVM cable kit connects a USB computer to a B006-VU4-R KVM switch. The KVM switch side of the cable kit consists of a USB Type B Male cable and a SVGA (HD15) Female monitor cable. The computer side of the cable kit consists of a USB Type A Male cable and a SVGA (HD15) Male monitor cable. All cables are manufactured from superior molded cable with integral strain relief and foil shielding for maximum EMI/RFI protection. Features Connects a USB computer to a B006-VU4-R KVM switch KVM switch side of the cable kit consists of a USB Type B Male cable and a SVGA (HD15) Female monitor cable Computer side of the cable kit consists of a USB Type A Male cable and a SVGA (HD15) Male monitor cable Molded ends with easy-grip textured overmold Supports any VGA/SVGA monitor Constructed of mini-coax (RGB) and paired video wire Superior molded cable with integral strain relief and double shielding (foil and braid) for maximum EMI/RFI protection

Tripp Lite's 10-ft. USB KVM cable kit connects a USB computer to a B006-VU4-R KVM switch. The KVM switch side of the cable kit consists of a USB Type B Male cable and a SVGA (HD15) Female monitor cable. The computer side of the cable kit consists of a USB Type A Male cable and a SVGA (HD15) Male monitor cable. All cables are manufactured from superior molded cable with integral strain relief and foil shielding for maximum EMI/RFI protection.

Features

  • Connects a USB computer to a B006-VU4-R KVM switch
  • KVM switch side of the cable kit consists of a USB Type B Male cable and a SVGA (HD15) Female monitor cable
  • Computer side of the cable kit consists of a USB Type A Male cable and a SVGA (HD15) Male monitor cable
  • Molded ends with easy-grip textured overmold
  • Supports any VGA/SVGA monitor
  • Constructed of mini-coax (RGB) and paired video wire
  • Superior molded cable with integral strain relief and double shielding (foil and braid) for maximum EMI/RFI protection
Supplier's Site
KVM Switches (Keyboard Video Mouse) - Cables - P758-010-ND - DigiKey
Thief River Falls, MN, United States
KVM Switches (Keyboard Video Mouse) - Cables
P758-010-ND
KVM Switches (Keyboard Video Mouse) - Cables P758-010-ND
CABLE FOR USB KVM SWITCH 10'

CABLE FOR USB KVM SWITCH 10'

Supplier's Site Datasheet
Computer Cable, Hd-15/usb, 10Ft, Grey; Connector Type A Eaton Tripp Lite - 05H6472 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Hd-15/usb, 10Ft, Grey; Connector Type A Eaton Tripp Lite
05H6472
Computer Cable, Hd-15/usb, 10Ft, Grey; Connector Type A Eaton Tripp Lite 05H6472
COMPUTER CABLE, HD-15/USB, 10FT, GREY; Connector Type A:HD-15 Plug / USB A Plug; Connector Type B:HD-15 Receptacle / USB B Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, HD-15/USB, 10FT, GREY; Connector Type A:HD-15 Plug / USB A Plug; Connector Type B:HD-15 Receptacle / USB B Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Computer Cables Cable Assemblies
Product Number P758-010 P758-010-ND 05H6472
Product Name USB Cable Kit for KVM Switch B006-VU4-R, 10-ft. KVM Switches (Keyboard Video Mouse) - Cables Computer Cable, Hd-15/usb, 10Ft, Grey; Connector Type A Eaton Tripp Lite
Application Computer; Video Computer
Unlock Full Specs
to access all available technical data

Similar Products

VideoFLEX® Snake, RG59, #20-4 Coax, CMR - 7795A - Belden Inc.
Specs
Cable Type Coaxial; Triaxial
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
View Details
RF Cable - 016-910-XX - JFW Industries, Inc.
JFW Industries, Inc.
Specs
Product Type RG-402 Type Semi-rigid RF Cable
Cable Shielding Braid
Connector Type F
View Details
Mini Female to Cut End 3 Pole TPE Cordset - KR0300107 - Alpha Wire
Specs
Application Instrumentation and Control
Product Type Patch
Connector Type Mini F 7/8"
View Details
Connecting cable - NEBS-SM16G24-K-10-N-LE24 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M16x0.75
Standards / Certifications DIN 47100
View Details