Tripp Lite by Eaton USB-C to DisplayPort Adapter Cable (M/M) - 3.1, Gen 1, Locking Connector, 4K @ 60 Hz, 4:4:4, Black, 6 ft. U444-006-DP-BE

Description
Features USB-C to DisplayPort Adapter Connects to Your Computer’s USB-C or Thunderbolt 3 PortThis USB Type-C to DisplayPort adapter (M/M) connects a DP monitor, projector or television to the USB-C or Thunderbolt 3 port on your desktop computer, tablet, laptop, notebook, MacBook, Chromebook or smartphone. It’s an ideal connector for multitasking, presenting video at trade shows and conferences, editing documents, playing online games and watching 4K movies on a larger screen. No other adapter or cable is needed to complete your 4K connection. Supports USB-C DisplayPort Alternate Mode for Converting Audio/Video SignalsBy connecting the USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to a DP monitor, television or projector without installing special software drivers. Enjoy the Clarity of True 4K Video with Audio and 4:4:4 ColorThis 4K DisplayPort cable supports Ultra HD video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz for crystal-clear picture and sound. It’s compatible with HDCP 2.2 and DisplayPort 1.2 standards for carrying HDR (high dynamic range) signals. It also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor, as well as 36-bit Deep Color (12 bits per channel). The cable is backward compatible with non-4K displays, so you can use a 1080p monitor if one is available. Locking DP Connector Helps Prevent Accidental Disconnection and Expensive DowntimeHaving a cable come loose accidentally can mean costly and time-consuming signal loss. The locking DisplayPort connector helps you avoid such danger, protecting your audio/video transmission by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the cord always stays connected. Reversible USB-C Connector Attaches in Either DirectionUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time. Ready to Use Right from the Package, So You Can Plug and Play ImmediatelyThe plug-and-play USB Type-C to DisplayPort cable requires no software or external power. Just connect the USB-C plug to the USB-C or Thunderbolt 3 port on a source device that supports USB DisplayPort Alternate Mode, and connect the DP plug to your display. The six-foot USB 3.1 Gen 1 cable is backward compatible with previous USB and DisplayPort generations, so you can use it with legacy equipment. Typical Applications Watch 4K video content from a Blu-ray player, game console, laptop or tablet on an Ultra HD television, monitor or projector Connect a Chromebook or MacBook to a conference table’s A/V box to give a video presentation on a large screen Play online or PC video games that display optimal graphics Attach an HDTV to your PC for use as a 4K monitor Package Includes U444-006-DP-BE USB-C to DisplayPort Adapter, M/M, Black, 6 ft.
Request a Quote Datasheet
Description
Features USB-C to DisplayPort Adapter Connects to Your Computer’s USB-C or Thunderbolt 3 PortThis USB Type-C to DisplayPort adapter (M/M) connects a DP monitor, projector or television to the USB-C or Thunderbolt 3 port on your desktop computer, tablet, laptop, notebook, MacBook, Chromebook or smartphone. It’s an ideal connector for multitasking, presenting video at trade shows and conferences, editing documents, playing online games and watching 4K movies on a larger screen. No other adapter or cable is needed to complete your 4K connection. Supports USB-C DisplayPort Alternate Mode for Converting Audio/Video SignalsBy connecting the USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to a DP monitor, television or projector without installing special software drivers. Enjoy the Clarity of True 4K Video with Audio and 4:4:4 ColorThis 4K DisplayPort cable supports Ultra HD video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz for crystal-clear picture and sound. It’s compatible with HDCP 2.2 and DisplayPort 1.2 standards for carrying HDR (high dynamic range) signals. It also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor, as well as 36-bit Deep Color (12 bits per channel). The cable is backward compatible with non-4K displays, so you can use a 1080p monitor if one is available. Locking DP Connector Helps Prevent Accidental Disconnection and Expensive DowntimeHaving a cable come loose accidentally can mean costly and time-consuming signal loss. The locking DisplayPort connector helps you avoid such danger, protecting your audio/video transmission by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the cord always stays connected. Reversible USB-C Connector Attaches in Either DirectionUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time. Ready to Use Right from the Package, So You Can Plug and Play ImmediatelyThe plug-and-play USB Type-C to DisplayPort cable requires no software or external power. Just connect the USB-C plug to the USB-C or Thunderbolt 3 port on a source device that supports USB DisplayPort Alternate Mode, and connect the DP plug to your display. The six-foot USB 3.1 Gen 1 cable is backward compatible with previous USB and DisplayPort generations, so you can use it with legacy equipment. Typical Applications Watch 4K video content from a Blu-ray player, game console, laptop or tablet on an Ultra HD television, monitor or projector Connect a Chromebook or MacBook to a conference table’s A/V box to give a video presentation on a large screen Play online or PC video games that display optimal graphics Attach an HDTV to your PC for use as a 4K monitor Package Includes U444-006-DP-BE USB-C to DisplayPort Adapter, M/M, Black, 6 ft.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB-C to DisplayPort Adapter Cable (M/M) - 3.1, Gen 1, Locking Connector, 4K @ 60 Hz, 4:4:4, Black, 6 ft. - U444-006-DP-BE - Tripp Lite by Eaton
Chicago, IL, United States
USB-C to DisplayPort Adapter Cable (M/M) - 3.1, Gen 1, Locking Connector, 4K @ 60 Hz, 4:4:4, Black, 6 ft.
U444-006-DP-BE
USB-C to DisplayPort Adapter Cable (M/M) - 3.1, Gen 1, Locking Connector, 4K @ 60 Hz, 4:4:4, Black, 6 ft. U444-006-DP-BE
Features USB-C to DisplayPort Adapter Connects to Your Computer’s USB-C or Thunderbolt 3 PortThis USB Type-C to DisplayPort adapter (M/M) connects a DP monitor, projector or television to the USB-C or Thunderbolt 3 port on your desktop computer, tablet, laptop, notebook, MacBook, Chromebook or smartphone. It’s an ideal connector for multitasking, presenting video at trade shows and conferences, editing documents, playing online games and watching 4K movies on a larger screen. No other adapter or cable is needed to complete your 4K connection. Supports USB-C DisplayPort Alternate Mode for Converting Audio/Video SignalsBy connecting the USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to a DP monitor, television or projector without installing special software drivers. Enjoy the Clarity of True 4K Video with Audio and 4:4:4 ColorThis 4K DisplayPort cable supports Ultra HD video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz for crystal-clear picture and sound. It’s compatible with HDCP 2.2 and DisplayPort 1.2 standards for carrying HDR (high dynamic range) signals. It also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor, as well as 36-bit Deep Color (12 bits per channel). The cable is backward compatible with non-4K displays, so you can use a 1080p monitor if one is available. Locking DP Connector Helps Prevent Accidental Disconnection and Expensive DowntimeHaving a cable come loose accidentally can mean costly and time-consuming signal loss. The locking DisplayPort connector helps you avoid such danger, protecting your audio/video transmission by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the cord always stays connected. Reversible USB-C Connector Attaches in Either DirectionUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time. Ready to Use Right from the Package, So You Can Plug and Play ImmediatelyThe plug-and-play USB Type-C to DisplayPort cable requires no software or external power. Just connect the USB-C plug to the USB-C or Thunderbolt 3 port on a source device that supports USB DisplayPort Alternate Mode, and connect the DP plug to your display. The six-foot USB 3.1 Gen 1 cable is backward compatible with previous USB and DisplayPort generations, so you can use it with legacy equipment. Typical Applications Watch 4K video content from a Blu-ray player, game console, laptop or tablet on an Ultra HD television, monitor or projector Connect a Chromebook or MacBook to a conference table’s A/V box to give a video presentation on a large screen Play online or PC video games that display optimal graphics Attach an HDTV to your PC for use as a 4K monitor Package Includes U444-006-DP-BE USB-C to DisplayPort Adapter, M/M, Black, 6 ft.

Features

USB-C to DisplayPort Adapter Connects to Your Computer’s USB-C or Thunderbolt 3 PortThis USB Type-C to DisplayPort adapter (M/M) connects a DP monitor, projector or television to the USB-C or Thunderbolt 3 port on your desktop computer, tablet, laptop, notebook, MacBook, Chromebook or smartphone. It’s an ideal connector for multitasking, presenting video at trade shows and conferences, editing documents, playing online games and watching 4K movies on a larger screen. No other adapter or cable is needed to complete your 4K connection.
Supports USB-C DisplayPort Alternate Mode for Converting Audio/Video SignalsBy connecting the USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to a DP monitor, television or projector without installing special software drivers.
Enjoy the Clarity of True 4K Video with Audio and 4:4:4 ColorThis 4K DisplayPort cable supports Ultra HD video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz for crystal-clear picture and sound. It’s compatible with HDCP 2.2 and DisplayPort 1.2 standards for carrying HDR (high dynamic range) signals. It also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor, as well as 36-bit Deep Color (12 bits per channel). The cable is backward compatible with non-4K displays, so you can use a 1080p monitor if one is available.
Locking DP Connector Helps Prevent Accidental Disconnection and Expensive DowntimeHaving a cable come loose accidentally can mean costly and time-consuming signal loss. The locking DisplayPort connector helps you avoid such danger, protecting your audio/video transmission by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the cord always stays connected.
Reversible USB-C Connector Attaches in Either DirectionUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.
Ready to Use Right from the Package, So You Can Plug and Play ImmediatelyThe plug-and-play USB Type-C to DisplayPort cable requires no software or external power. Just connect the USB-C plug to the USB-C or Thunderbolt 3 port on a source device that supports USB DisplayPort Alternate Mode, and connect the DP plug to your display. The six-foot USB 3.1 Gen 1 cable is backward compatible with previous USB and DisplayPort generations, so you can use it with legacy equipment.

Typical Applications

  • Watch 4K video content from a Blu-ray player, game console, laptop or tablet on an Ultra HD television, monitor or projector
  • Connect a Chromebook or MacBook to a conference table’s A/V box to give a video presentation on a large screen
  • Play online or PC video games that display optimal graphics
  • Attach an HDTV to your PC for use as a 4K monitor

Package Includes

  • U444-006-DP-BE USB-C to DisplayPort Adapter, M/M, Black, 6 ft.
Supplier's Site
Between Series Adapter Cables - 95-U444-006-DP-BE-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
95-U444-006-DP-BE-ND
Between Series Adapter Cables 95-U444-006-DP-BE-ND
Cable Assembly USB C Male Plug 3.1 to DisplayPort Male 6.00' (1.83m)

Cable Assembly USB C Male Plug 3.1 to DisplayPort Male 6.00' (1.83m)

Buy Now Datasheet
Cable Assemblies - Between Series Adapter Cables - U444-006-DP-BE - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Between Series Adapter Cables
U444-006-DP-BE
Cable Assemblies - Between Series Adapter Cables U444-006-DP-BE
CBL ASSY USB-C M 3.1 TO DP M 6'

CBL ASSY USB-C M 3.1 TO DP M 6'

Supplier's Site
Usb Cable, 3.1 C-Displayport Plug, 1.8M; Connector Type A Eaton Tripp Lite - 42AH2217 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.1 C-Displayport Plug, 1.8M; Connector Type A Eaton Tripp Lite
42AH2217
Usb Cable, 3.1 C-Displayport Plug, 1.8M; Connector Type A Eaton Tripp Lite 42AH2217
USB CABLE, 3.1 C-DISPLAYPORT PLUG, 1.8M; Connector Type A:USB 3.1 Type C Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:U444 Series RoHS Compliant: Yes

USB CABLE, 3.1 C-DISPLAYPORT PLUG, 1.8M; Connector Type A:USB 3.1 Type C Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:U444 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number U444-006-DP-BE 95-U444-006-DP-BE-ND U444-006-DP-BE 42AH2217
Product Name USB-C to DisplayPort Adapter Cable (M/M) - 3.1, Gen 1, Locking Connector, 4K @ 60 Hz, 4:4:4, Black, 6 ft. Between Series Adapter Cables Cable Assemblies - Between Series Adapter Cables Usb Cable, 3.1 C-Displayport Plug, 1.8M; Connector Type A Eaton Tripp Lite
Application Audio; Computer; Video
Product Type DisplayPort; USB Serial; USB DisplayPort; USB
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm) 6 ft (18.29 dm) 5.91 ft (18 dm)
Connector Type USB C USB 3.1 Type C Plug
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Twisted Pair Cable - 028785-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details