This 1-ft USB extension cable features a Universal / Reversible, A-Male connector, and is manufactured using USB2.0 cable. Universal / Reversible connector allows the cable to be plugged in any direction. This cable is backwards compatible and can also be used with the older USB 1.1 cables. Made with superior foil shielding for reliable error-free data communications. Features nickel plated connectors and gold plated copper contacts for superior conductivity. The cable is manufactured with molded connectors and integral strain relief for extra durability and long life. The significantly faster data transfer rates of USB 2.0 (up to 480 Mbps) makes it perfect for multimedia applications.
Features
CBL USB2.0 A RCPT TO A PLUG 1'
USB 2.0 Cable A Female to A Male 1.00' (304.8mm) Shielded
COMPUTER CABLE, USB, 1FT, BLACK; Connector to Connector:Reversible
Tripp Lite by Eaton | Acme Chip Technology Co., Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | UR024-001 | UR024-001 | TL502-ND | 17X0290 |
Product Name | Universal Reversible USB 2.0 Extension Cable (Reversible A to A M/F), 1-ft. | Cable Assemblies - USB Cables | USB Cables | Computer Cable, Usb, 1Ft, Black; Connector To Connector Eaton Tripp Lite |
Application | Computer | Computer | ||
Product Type | USB | USB | Serial; USB | USB |
Cable Length | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) |
Connector Type | USBA | Reversible Type A Plug to Reversible Type A Receptacle |