Tripp Lite by Eaton USB Type-C to Type-C Cable, M/M, 3.1, Gen 1, 5 Gbps, 6 ft. - Thunderbolt 3 Compatible, 3A Rating U420-006

Description
Features USB-C to USB-C Cable Connects 2 USB-C Devices, Including MacBooks and SmartphonesThis six-foot USB Type-C to Type-C cable allows you to connect one USB-C device to another. For instance, a laptop to a docking station, your smartphone to a wall charger, or a hard drive or flash drive to a computer or tablet. It is compatible with any device with a USB-C or Thunderbolt 3 port, including MacBooks, Ultrabooks and Chromebooks.Transfers Data and Charges Devices at Fast USB 3.1 Gen 1 SpeedsThe USB-C to C cable supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps, which is 10 times faster than USB 2.0. The Power Delivery cable also provides power output up to 3 amps (60 watts), which is more than sufficient for charging, syncing and powering compatible devices. The USB Type-C to USB Type-C cable is backward compatible with previous USB generations, allowing you to use it with older equipment.Reversible USB-C Connectors Attach in Either DirectionUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connectors plug into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time. Typical Applications Charge and sync a USB-C mobile device from a USB-C wall charger up to 6 ft. away Transfer data between an external hard drive or flash drive and your laptop or computer Connect your laptop to a docking station or hub with a USB-C or Thunderbolt 3 port Package Includes U420-006 USB Type-C to USB Type-C Cable, M/M, 6 ft.
Request a Quote Datasheet
Description
Features USB-C to USB-C Cable Connects 2 USB-C Devices, Including MacBooks and SmartphonesThis six-foot USB Type-C to Type-C cable allows you to connect one USB-C device to another. For instance, a laptop to a docking station, your smartphone to a wall charger, or a hard drive or flash drive to a computer or tablet. It is compatible with any device with a USB-C or Thunderbolt 3 port, including MacBooks, Ultrabooks and Chromebooks.Transfers Data and Charges Devices at Fast USB 3.1 Gen 1 SpeedsThe USB-C to C cable supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps, which is 10 times faster than USB 2.0. The Power Delivery cable also provides power output up to 3 amps (60 watts), which is more than sufficient for charging, syncing and powering compatible devices. The USB Type-C to USB Type-C cable is backward compatible with previous USB generations, allowing you to use it with older equipment.Reversible USB-C Connectors Attach in Either DirectionUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connectors plug into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time. Typical Applications Charge and sync a USB-C mobile device from a USB-C wall charger up to 6 ft. away Transfer data between an external hard drive or flash drive and your laptop or computer Connect your laptop to a docking station or hub with a USB-C or Thunderbolt 3 port Package Includes U420-006 USB Type-C to USB Type-C Cable, M/M, 6 ft.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Type-C to Type-C Cable, M/M, 3.1, Gen 1, 5 Gbps, 6 ft. - Thunderbolt 3 Compatible, 3A Rating - U420-006 - Tripp Lite by Eaton
Chicago, IL, United States
USB Type-C to Type-C Cable, M/M, 3.1, Gen 1, 5 Gbps, 6 ft. - Thunderbolt 3 Compatible, 3A Rating
U420-006
USB Type-C to Type-C Cable, M/M, 3.1, Gen 1, 5 Gbps, 6 ft. - Thunderbolt 3 Compatible, 3A Rating U420-006
Features USB-C to USB-C Cable Connects 2 USB-C Devices, Including MacBooks and SmartphonesThis six-foot USB Type-C to Type-C cable allows you to connect one USB-C device to another. For instance, a laptop to a docking station, your smartphone to a wall charger, or a hard drive or flash drive to a computer or tablet. It is compatible with any device with a USB-C or Thunderbolt 3 port, including MacBooks, Ultrabooks and Chromebooks.Transfers Data and Charges Devices at Fast USB 3.1 Gen 1 SpeedsThe USB-C to C cable supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps, which is 10 times faster than USB 2.0. The Power Delivery cable also provides power output up to 3 amps (60 watts), which is more than sufficient for charging, syncing and powering compatible devices. The USB Type-C to USB Type-C cable is backward compatible with previous USB generations, allowing you to use it with older equipment.Reversible USB-C Connectors Attach in Either DirectionUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connectors plug into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time. Typical Applications Charge and sync a USB-C mobile device from a USB-C wall charger up to 6 ft. away Transfer data between an external hard drive or flash drive and your laptop or computer Connect your laptop to a docking station or hub with a USB-C or Thunderbolt 3 port Package Includes U420-006 USB Type-C to USB Type-C Cable, M/M, 6 ft.

Features

USB-C to USB-C Cable Connects 2 USB-C Devices, Including MacBooks and SmartphonesThis six-foot USB Type-C to Type-C cable allows you to connect one USB-C device to another. For instance, a laptop to a docking station, your smartphone to a wall charger, or a hard drive or flash drive to a computer or tablet. It is compatible with any device with a USB-C or Thunderbolt 3 port, including MacBooks, Ultrabooks and Chromebooks.Transfers Data and Charges Devices at Fast USB 3.1 Gen 1 SpeedsThe USB-C to C cable supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps, which is 10 times faster than USB 2.0. The Power Delivery cable also provides power output up to 3 amps (60 watts), which is more than sufficient for charging, syncing and powering compatible devices. The USB Type-C to USB Type-C cable is backward compatible with previous USB generations, allowing you to use it with older equipment.Reversible USB-C Connectors Attach in Either DirectionUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connectors plug into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.

Typical Applications

  • Charge and sync a USB-C mobile device from a USB-C wall charger up to 6 ft. away
  • Transfer data between an external hard drive or flash drive and your laptop or computer
  • Connect your laptop to a docking station or hub with a USB-C or Thunderbolt 3 port

Package Includes

  • U420-006 USB Type-C to USB Type-C Cable, M/M, 6 ft.
Supplier's Site
USB Cables - TL2385-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
TL2385-ND
USB Cables TL2385-ND
USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed+ (USB 3.1)) Cable C Male to C Male 6.00' (1.83m) Unshielded

USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed+ (USB 3.1)) Cable C Male to C Male 6.00' (1.83m) Unshielded

Buy Now Datasheet
Usb Cable, 3.1 Type C-Type C Plug, 1.8M; Connector To Connector Eaton Tripp Lite - 42AH2185 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.1 Type C-Type C Plug, 1.8M; Connector To Connector Eaton Tripp Lite
42AH2185
Usb Cable, 3.1 Type C-Type C Plug, 1.8M; Connector To Connector Eaton Tripp Lite 42AH2185
USB CABLE, 3.1 TYPE C-TYPE C PLUG, 1.8M; Connector to Connector:Type C Plug to Type C Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.1 TYPE C-TYPE C PLUG, 1.8M; Connector to Connector:Type C Plug to Type C Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number U420-006 TL2385-ND 42AH2185
Product Name USB Type-C to Type-C Cable, M/M, 3.1, Gen 1, 5 Gbps, 6 ft. - Thunderbolt 3 Compatible, 3A Rating USB Cables Usb Cable, 3.1 Type C-Type C Plug, 1.8M; Connector To Connector Eaton Tripp Lite
Application Computer
Product Type USB Serial; USB USB
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm) 5.91 ft (18 dm)
Connector Type USB C Type C Plug to Type C Plug
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-8600-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Light Blue PVC Single Wire - 56020010 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details