The U426-003-G2 USB 3.1 Gen 2 Cable connects a computer, laptop, tablet or other device with a USB-C port to a smartphone, external hard drive or other peripheral with a USB 3.0 Micro-B port. This three-foot cable supports USB 3.1 Gen 2 data transfer speeds up to 10 Gbps and power output up to 3A for fast charging of mobile devices. A reversible USB-C male connector plugs into a USB port in either direction for fast, fumble-free connection every time.
Premium foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI interference. Molded nickel-plated connectors with gold-plated contacts ensure excellent conductivity. Integral strain relief ensures the cable and connectors last a long time. Backward compatible with previous USB generations.
USB Type-C™ and USB-C™ are trademarks of USB Implementers Forum
Features
Supports USB 3.1 Gen 2
USB-C Male Connector
Premium Construction for Superior Signal Transfer
USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed+ (USB 3.1)) Cable Micro B Male to C Male 3.00' (914.4mm) Shielded
USB CABLE, 3.1 C-3.0 MICRO-B PLUG, 0.9M; Connector to Connector:Type C Plug to Micro Type B Plug; Cable Length - Metric:900mm; Cable Length - Imperial:3ft; USB Standard:USB 3.0, 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Tripp Lite by Eaton | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | U426-003-G2 | TL1850-ND | 01AC0152 |
Product Name | USB 3.1 Gen 2 (10 Gbps) Cable, USB Type-C (USB-C) to USB 3.0 Micro-B (M/M), 3 ft. | USB Cables | Usb Cable, 3.1 C-3.0 Micro-B Plug, 0.9M; Connector To Connector Eaton Tripp Lite |
Application | Computer | ||
Product Type | USB | Serial; USB | USB |
Cable Length | 3 ft (9.14 dm) | 3 ft (9.14 dm) | 2.95 ft (9 dm) |