Tripp Lite by Eaton Datasheets for Specialty Optical Fiber
Specialty optical fiber is modified, usually by doping, for a specialized function. It consists of one or more transparent fibers enclosed in a protective covering.
Specialty Optical Fiber: Learn more
| Product Name | Notes |
|---|---|
| Features QSFP+ Fiber Cable Connects Network Equipment at Speeds up to 40 GbpsThis 10-meter (32.8-foot) QSFP+ Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 10 Gbps... | |
| Features QSFP+ Fiber Cable Connects Network Equipment at Speeds up to 40 GbpsThis 15-meter (49.2-foot) QSFP+ Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 10 Gbps... | |
| Features QSFP+ Fiber Cable Connects Network Equipment at Speeds up to 40 GbpsThis 20-meter (65.6-foot) QSFP+ Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 10 Gbps... | |
| Features QSFP+ Fiber Cable Connects Network Equipment at Speeds up to 40 GbpsThis 30-meter (98.4-foot) QSFP+ Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 10 Gbps... | |
| Features QSFP+ Fiber Cable Connects Network Equipment at Speeds up to 40 GbpsThis five-meter (16.4-foot) QSFP+ Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 10 Gbps... | |
| Features QSFP+ Fiber Cable Connects Network Equipment at Speeds up to 40 GbpsThis one-meter (three-foot) QSFP+ Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 10 Gbps... | |
| Features QSFP+ Fiber Cable Connects Network Equipment at Speeds up to 40 GbpsThis three-meter (9.8-foot) QSFP+ Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 10 Gbps... | |
| Features QSFP+ Fiber Cable Connects Network Equipment at Speeds up to 40 GbpsThis two-meter (6.6-foot) QSFP+ Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 10 Gbps... | |
| Features QSFP28 Cable Connects Network Equipment at Speeds up to 100 GbpsThis 10-meter (32.8-foot) QSFP28 Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 25 Gbps SFP... | |
| Features QSFP28 Cable Connects Network Equipment at Speeds up to 100 GbpsThis 15-meter (49.2-foot) QSFP28 Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 25 Gbps SFP... | |
| Features QSFP28 Cable Connects Network Equipment at Speeds up to 100 GbpsThis 20-meter (65.6-foot) QSFP28 Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 25 Gbps SFP... | |
| Features QSFP28 Cable Connects Network Equipment at Speeds up to 100 GbpsThis 30-meter (98.4-foot) QSFP28 Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 25 Gbps SFP... | |
| Features QSFP28 Cable Connects Network Equipment at Speeds up to 100 GbpsThis five-meter (16.4-foot) QSFP28 Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 25 Gbps SFP... | |
| Features QSFP28 Cable Connects Network Equipment at Speeds up to 100 GbpsThis one-meter (three-foot) QSFP28 Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 25 Gbps SFP... | |
| Features QSFP28 Cable Connects Network Equipment at Speeds up to 100 GbpsThis three-meter (9.8-foot) QSFP28 Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 25 Gbps SFP... | |
| Features QSFP28 Cable Connects Network Equipment at Speeds up to 100 GbpsThis two-meter (6.6-foot) QSFP28 Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 25 Gbps SFP... |