- Trained on our vast library of engineering resources.

Tripp Lite by Eaton USB 2.0 A to Micro-B Cable (M/M), 3-ft. U050-003

Description
Micro-USB is the next generation of USB connector that will be found on Cell Phones, PDA's, USB On-the-Go ( OTG ) devices, Digital Cameras, and more. Smaller and more durable ( 10,000 insertion cycles ) than the existing mini-B connectors, the Micro-USB will also handle Power transfers, as well as Data. The USB Implementers Forum ( USB-IF ) has designed the Micro-USB to eliminate many of the proprietary Mini connectors found on different manufacturers digital devices, and it will be the standard USB connection on phones from the major cell phone manufacturers. USB 2.0 rated cable handles 480Mbps data transfer rates. Features USB A Male to Micro-B Male Available in 3ft and 6ft lengths 480Mbps USB 2.0 Data Transfer Rates Data and Power transference
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A to Micro-B Cable (M/M), 3-ft. - U050-003 - Tripp Lite by Eaton
Chicago, IL, United States
USB 2.0 A to Micro-B Cable (M/M), 3-ft.
U050-003
USB 2.0 A to Micro-B Cable (M/M), 3-ft. U050-003
Micro-USB is the next generation of USB connector that will be found on Cell Phones, PDA's, USB On-the-Go ( OTG ) devices, Digital Cameras, and more. Smaller and more durable ( 10,000 insertion cycles ) than the existing mini-B connectors, the Micro-USB will also handle Power transfers, as well as Data. The USB Implementers Forum ( USB-IF ) has designed the Micro-USB to eliminate many of the proprietary Mini connectors found on different manufacturers digital devices, and it will be the standard USB connection on phones from the major cell phone manufacturers. USB 2.0 rated cable handles 480Mbps data transfer rates. Features USB A Male to Micro-B Male Available in 3ft and 6ft lengths 480Mbps USB 2.0 Data Transfer Rates Data and Power transference

Micro-USB is the next generation of USB connector that will be found on Cell Phones, PDA's, USB On-the-Go ( OTG ) devices, Digital Cameras, and more. Smaller and more durable ( 10,000 insertion cycles ) than the existing mini-B connectors, the Micro-USB will also handle Power transfers, as well as Data. The USB Implementers Forum ( USB-IF ) has designed the Micro-USB to eliminate many of the proprietary Mini connectors found on different manufacturers digital devices, and it will be the standard USB connection on phones from the major cell phone manufacturers. USB 2.0 rated cable handles 480Mbps data transfer rates.

Features

  • USB A Male to Micro-B Male
  • Available in 3ft and 6ft lengths
  • 480Mbps USB 2.0 Data Transfer Rates
  • Data and Power transference
Supplier's Site
USB Cables - TL791-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
TL791-ND
USB Cables TL791-ND
USB 2.0 Cable A Male to Micro B Male 3.00' (914.4mm)

USB 2.0 Cable A Male to Micro B Male 3.00' (914.4mm)

Supplier's Site Datasheet
Computer Cable, Usb, 3Ft, Black; Connector A Eaton Tripp Lite - 72R6717 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 3Ft, Black; Connector A Eaton Tripp Lite
72R6717
Computer Cable, Usb, 3Ft, Black; Connector A Eaton Tripp Lite 72R6717
COMPUTER CABLE, USB, 3FT, BLACK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:900mm; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

COMPUTER CABLE, USB, 3FT, BLACK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:900mm; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number U050-003 TL791-ND 72R6717
Product Name USB 2.0 A to Micro-B Cable (M/M), 3-ft. USB Cables Computer Cable, Usb, 3Ft, Black; Connector A Eaton Tripp Lite
Application Computer Computer
Unlock Full Specs
to access all available technical data

Similar Products

RS232, #24-50c, SR-PVC, O/A Foil+Braid, PVC Jkt, CMG - 9619 - Belden Inc.
Specs
Serial Cable Type RS232
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
DC Cable - 016-168-XX - JFW Industries, Inc.
JFW Industries, Inc.
Specs
Cable Type Flat Cable
Connector Type 3M #D2510-6002-AR (10 Pin Male Straight) or 3M #3793-5303 (10 Pin Male Right Angle)
Gender Male-Male
View Details
Mini Male to Mini Female 5 Pole TPE Cordset - LR05KR115 - Alpha Wire
Specs
Application Instrumentation and Control
Product Type Patch
Connector Type Mini M 7/8"
View Details
Connecting cable - NEBV-Z4WA2L-R-E-5-N-LE2-S1 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Connection diagram ZC, metric screw
Rated Temperature -10 to 50 C (14 to 122 F)
View Details