Features
USB-C to USB-C Cable Connects 2 USB-C Devices, Including MacBooks and SmartphonesThis 10-foot USB Type-C to Type-C cable allows you to connect one USB-C device to another. For instance, a laptop to a docking station, your smartphone to a wall charger, or a hard drive or flash drive to a computer or tablet. It is compatible with any device with a USB-C or Thunderbolt 3 port, including MacBooks, Ultrabooks and Chromebooks.Transfers Data and Charges Devices at Fast USB 3.1 Gen 1 SpeedsThe USB-C to C cable supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps, which is 10 times faster than USB 2.0. The Power Delivery cable also provides power output up to 3 amps (60 watts), which is more than sufficient for charging, syncing and powering compatible devices. The USB Type-C to USB Type-C cable is backward compatible with previous USB generations, allowing you to use it with older equipment.Reversible USB-C Connectors Attach in Either DirectionUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connectors plug into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.
Typical Applications
Package Includes
USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed+ (USB 3.1)) Cable C Male to C Male 10.00' (3.05m) Unshielded
USB CABLE, 3.1 TYPE C-TYPE C PLUG, 3.05M; Connector to Connector:Type C Plug to Type C Plug; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Tripp Lite by Eaton | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | U420-010 | TL2386-ND | 42AH2187 |
Product Name | USB Type-C to Type-C Cable, M/M, 3.1, Gen 1, 5 Gbps, 10 ft. - Thunderbolt 3 Compatible, 3A Rating | USB Cables | Usb Cable, 3.1 Type C-Type C Plug, 3.05M; Connector To Connector Eaton Tripp Lite |
Application | Computer | ||
Product Type | USB | Serial; USB | USB |
Cable Length | 10 ft (30.48 dm) | 10 ft (30.48 dm) | 10.01 ft (30.5 dm) |
Connector Type | USB C | Type C Plug to Type C Plug |