Tripp Lite's 10ft, USB-A to Micro-B SuperSpeed USB 3.0 cable brings significant performance enhancements to the ubiquitous USB standard, while remaining compatible with the billions of USB enabled devices currently deployed in the market. SuperSpeed USB will deliver 10x the data transfer rate of Hi-Speed USB, up to 5Gbps, as well as improved power efficiency. USB 3.0 utilizes a bi-directional data interface rather than USB 2.0's half-duplex arrangement, where data can only flow in one direction at a time, giving a ten-fold increase in theoretical bandwidth.
Features
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to Micro B Male 10.00' (3.05m)
USB CABLE, 3.0 TYPE A-MICRO B PLUG, 10FT; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes
Tripp Lite by Eaton | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | U326-010 | TL802-ND | 48T7615 |
Product Name | USB 3.0 SuperSpeed Device Cable (A to Micro-B M/M), 10-ft. | USB Cables | Usb Cable, 3.0 Type A-Micro B Plug, 10Ft; Connector A Eaton Tripp Lite |
Application | Computer | ||
Product Type | USB | Serial; USB | USB |
Cable Length | 10 ft (30.48 dm) | 10 ft (30.48 dm) | 9.84 ft (30 dm) |