Tripp Lite by Eaton Datasheets for Video Switchers
Video switchers control video display sequences for multiple camera systems.
Video Switchers: Learn more
| Product Name | Notes |
|---|---|
| Features 5-Port HDMI Switch with Remote Connects 5 Sources to One 4K HDMI DisplayAn excellent addition to your home theater, the B119-005-UHD allows you to connect five separate HDMI... | |
| Features Connect 3 HDMI Source Devices to an HDMI Display and Switch Between ThemThis 4K HDMI switch allows you to connect three HDMI source devices to one port on... | |
| The B119-002-UHD 2-Port HDMI Switch allows you to connect two HDMI source devices to one port on an HDMI display and switch back and forth between them. For instance, you... | |
| The B119-003-UHD-MN 3-Port Mini HDMI Switch allows you to connect three HDMI source devices to one port on an HDMI monitor and switch back and forth between them. For instance,... | |
| The B119-004-UHD 4-Port HDMI Switch allows you to connect four HDMI source devices to one port on an HDMI display and switch back and forth between them. For instance, you... | |
| The B126-2X2 2-port HDMI over Cat5/Cat6 Matrix Splitter Switch works with Tripp Lite remote receivers to share one or more HDMI sources between multiple projectors, monitors or televisions. It’s ideal... | |
| Tripp Lite B119-4X4 is a 4x4 HDMI Matrix Switch that routes high definition video from any four HDMI sources to any four HDMI displays. It supports video resolutions up to... | |
| Tripp Lite's 2-Port Manual VGA/SVGA Switch is the optimal solution for connecting two computers to one monitor or two monitors to one computer. The 2-Port Manual VGA/SVGA Switch features a... | |
| Tripp Lite's B119-2X2 is a 2x2 HDMI Matrix Switch that routes high definition video from any two HDMI sources to any two HDMI displays. It supports computer video resolutions up... |