Tripp Lite by Eaton Universal Reversible USB 2.0 Cable (Reversible A-M to 5Pin Micro B-M), 10-ft. UR050-010

Description
Tripp Lite UR050-010, 10ft USB 2.0 A to Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector for plugging. Micro-USB is the next generation of USB connector that will be found on Cell Phones, PDA's, USB On-the-Go ( OTG ) devices, Digital Cameras, and more. Smaller and more durable ( 10,000 insertion cycles ) than the existing mini-B connectors, the Micro-USB will also handle Power transfers, as well as Data. The USB Implementers Forum ( USB-IF ) has designed the Micro-USB to eliminate many of the proprietary Mini connectors found on different manufacturers digital devices, and it will be the standard USB connection on phones from the major cell phone manufacturers. USB 2.0 rated cable handles 480Mbps data transfer rates. Features USB Universal / Reversible A Male to Micro-B Male Available in 3ft,6ft, and 10ft lengths 480Mbps USB 2.0 Data Transfer Rates Data and Power transference
Request a Quote Datasheet
Description
Tripp Lite UR050-010, 10ft USB 2.0 A to Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector for plugging. Micro-USB is the next generation of USB connector that will be found on Cell Phones, PDA's, USB On-the-Go ( OTG ) devices, Digital Cameras, and more. Smaller and more durable ( 10,000 insertion cycles ) than the existing mini-B connectors, the Micro-USB will also handle Power transfers, as well as Data. The USB Implementers Forum ( USB-IF ) has designed the Micro-USB to eliminate many of the proprietary Mini connectors found on different manufacturers digital devices, and it will be the standard USB connection on phones from the major cell phone manufacturers. USB 2.0 rated cable handles 480Mbps data transfer rates. Features USB Universal / Reversible A Male to Micro-B Male Available in 3ft,6ft, and 10ft lengths 480Mbps USB 2.0 Data Transfer Rates Data and Power transference
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Reversible USB 2.0 Cable (Reversible A-M to 5Pin Micro B-M), 10-ft. - UR050-010 - Tripp Lite by Eaton
Chicago, IL, United States
Universal Reversible USB 2.0 Cable (Reversible A-M to 5Pin Micro B-M), 10-ft.
UR050-010
Universal Reversible USB 2.0 Cable (Reversible A-M to 5Pin Micro B-M), 10-ft. UR050-010
Tripp Lite UR050-010, 10ft USB 2.0 A to Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector for plugging. Micro-USB is the next generation of USB connector that will be found on Cell Phones, PDA's, USB On-the-Go ( OTG ) devices, Digital Cameras, and more. Smaller and more durable ( 10,000 insertion cycles ) than the existing mini-B connectors, the Micro-USB will also handle Power transfers, as well as Data. The USB Implementers Forum ( USB-IF ) has designed the Micro-USB to eliminate many of the proprietary Mini connectors found on different manufacturers digital devices, and it will be the standard USB connection on phones from the major cell phone manufacturers. USB 2.0 rated cable handles 480Mbps data transfer rates. Features USB Universal / Reversible A Male to Micro-B Male Available in 3ft,6ft, and 10ft lengths 480Mbps USB 2.0 Data Transfer Rates Data and Power transference

Tripp Lite UR050-010, 10ft USB 2.0 A to Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector for plugging. Micro-USB is the next generation of USB connector that will be found on Cell Phones, PDA's, USB On-the-Go ( OTG ) devices, Digital Cameras, and more. Smaller and more durable ( 10,000 insertion cycles ) than the existing mini-B connectors, the Micro-USB will also handle Power transfers, as well as Data. The USB Implementers Forum ( USB-IF ) has designed the Micro-USB to eliminate many of the proprietary Mini connectors found on different manufacturers digital devices, and it will be the standard USB connection on phones from the major cell phone manufacturers. USB 2.0 rated cable handles 480Mbps data transfer rates.

Features

  • USB Universal / Reversible A Male to Micro-B Male
  • Available in 3ft,6ft, and 10ft lengths
  • 480Mbps USB 2.0 Data Transfer Rates
  • Data and Power transference
Supplier's Site
USB Cables - TL513-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
TL513-ND
USB Cables TL513-ND
USB 2.0 Cable A Male to Micro B Male 10.00' (3.05m)

USB 2.0 Cable A Male to Micro B Male 10.00' (3.05m)

Buy Now Datasheet
Cable Assemblies - USB Cables - UR050-010 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
UR050-010
Cable Assemblies - USB Cables UR050-010
CBL USB2.0 A PLUG-MCR B PLUG 10'

CBL USB2.0 A PLUG-MCR B PLUG 10'

Supplier's Site
Computer Cable, Usb, 10Ft, Black; Connector A Eaton Tripp Lite - 17X0301 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 10Ft, Black; Connector A Eaton Tripp Lite
17X0301
Computer Cable, Usb, 10Ft, Black; Connector A Eaton Tripp Lite 17X0301
COMPUTER CABLE, USB, 10FT, BLACK; Connector A:USB Type A Plug (Reversible); Connector B:Micro USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

COMPUTER CABLE, USB, 10FT, BLACK; Connector A:USB Type A Plug (Reversible); Connector B:Micro USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number UR050-010 TL513-ND UR050-010 17X0301
Product Name Universal Reversible USB 2.0 Cable (Reversible A-M to 5Pin Micro B-M), 10-ft. USB Cables Cable Assemblies - USB Cables Computer Cable, Usb, 10Ft, Black; Connector A Eaton Tripp Lite
Application Computer Computer
Product Type USB Serial; USB USB USB
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm) 10 ft (30.48 dm) 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details