Tripp Lite by Eaton USB 3.0 SuperSpeed Extension Cable (AA M/F), 10-ft. U324-010

Description
Tripp Lite's SuperSpeed USB 3.0 10ft Extension cable brings significant performance enhancements to the ubiquitous USB standard, while remaining compatible with the billions of USB enabled devices currently deployed in the market. SuperSpeed USB will deliver 10x the data transfer rate of Hi-Speed USB, up to 5Gbps, as well as improved power efficiency. USB 3.0 utilizes a bi-directional data interface rather than USB 2.0's half-duplex arrangement, where data can only flow in one direction at a time, giving a ten-fold increase in theoretical bandwidth. Features 10ft USB 3.0 SuperSpeed Extension Cable SuperSpeed USB is 10 times faster than Hi-Speed USB, with transfer rates up to 5 Gbps. SuperSpeed USB is a Sync-N-Go technology that minimizes user wait-time. SuperSpeed USB will provide Optimized Power Efficiency...No device polling and lower active and idle power requirements. SuperSpeed USB is backwards compatible with USB 2.0. Devices interoperate with USB 2.0 platforms. Hostssupport USB 2.0 legacy devices.
Request a Quote Datasheet
Description
Tripp Lite's SuperSpeed USB 3.0 10ft Extension cable brings significant performance enhancements to the ubiquitous USB standard, while remaining compatible with the billions of USB enabled devices currently deployed in the market. SuperSpeed USB will deliver 10x the data transfer rate of Hi-Speed USB, up to 5Gbps, as well as improved power efficiency. USB 3.0 utilizes a bi-directional data interface rather than USB 2.0's half-duplex arrangement, where data can only flow in one direction at a time, giving a ten-fold increase in theoretical bandwidth. Features 10ft USB 3.0 SuperSpeed Extension Cable SuperSpeed USB is 10 times faster than Hi-Speed USB, with transfer rates up to 5 Gbps. SuperSpeed USB is a Sync-N-Go technology that minimizes user wait-time. SuperSpeed USB will provide Optimized Power Efficiency...No device polling and lower active and idle power requirements. SuperSpeed USB is backwards compatible with USB 2.0. Devices interoperate with USB 2.0 platforms. Hostssupport USB 2.0 legacy devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 SuperSpeed Extension Cable (AA M/F), 10-ft. - U324-010 - Tripp Lite by Eaton
Chicago, IL, United States
USB 3.0 SuperSpeed Extension Cable (AA M/F), 10-ft.
U324-010
USB 3.0 SuperSpeed Extension Cable (AA M/F), 10-ft. U324-010
Tripp Lite's SuperSpeed USB 3.0 10ft Extension cable brings significant performance enhancements to the ubiquitous USB standard, while remaining compatible with the billions of USB enabled devices currently deployed in the market. SuperSpeed USB will deliver 10x the data transfer rate of Hi-Speed USB, up to 5Gbps, as well as improved power efficiency. USB 3.0 utilizes a bi-directional data interface rather than USB 2.0's half-duplex arrangement, where data can only flow in one direction at a time, giving a ten-fold increase in theoretical bandwidth. Features 10ft USB 3.0 SuperSpeed Extension Cable SuperSpeed USB is 10 times faster than Hi-Speed USB, with transfer rates up to 5 Gbps. SuperSpeed USB is a Sync-N-Go technology that minimizes user wait-time. SuperSpeed USB will provide Optimized Power Efficiency...No device polling and lower active and idle power requirements. SuperSpeed USB is backwards compatible with USB 2.0. Devices interoperate with USB 2.0 platforms. Hostssupport USB 2.0 legacy devices.

Tripp Lite's SuperSpeed USB 3.0 10ft Extension cable brings significant performance enhancements to the ubiquitous USB standard, while remaining compatible with the billions of USB enabled devices currently deployed in the market. SuperSpeed USB will deliver 10x the data transfer rate of Hi-Speed USB, up to 5Gbps, as well as improved power efficiency. USB 3.0 utilizes a bi-directional data interface rather than USB 2.0's half-duplex arrangement, where data can only flow in one direction at a time, giving a ten-fold increase in theoretical bandwidth.

Features

  • 10ft USB 3.0 SuperSpeed Extension Cable
  • SuperSpeed USB is 10 times faster than Hi-Speed USB, with transfer rates up to 5 Gbps.
  • SuperSpeed USB is a Sync-N-Go technology that minimizes user wait-time.
  • SuperSpeed USB will provide Optimized Power Efficiency...No device polling and lower active and idle power requirements.
  • SuperSpeed USB is backwards compatible with USB 2.0. Devices interoperate with USB 2.0 platforms. Hostssupport USB 2.0 legacy devices.
Supplier's Site
USB Cables - TL799-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
TL799-ND
USB Cables TL799-ND
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female to A Male 10.00' (3.05m)

USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female to A Male 10.00' (3.05m)

Buy Now Datasheet
Usb Cable, 3.0 Type A Plug-Rcpt, 10Ft; Connector A Eaton Tripp Lite - 48T7612 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 Type A Plug-Rcpt, 10Ft; Connector A Eaton Tripp Lite
48T7612
Usb Cable, 3.0 Type A Plug-Rcpt, 10Ft; Connector A Eaton Tripp Lite 48T7612
USB CABLE, 3.0 TYPE A PLUG-RCPT, 10FT; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:3m; Cable Length - Imperial:10ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0 TYPE A PLUG-RCPT, 10FT; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:3m; Cable Length - Imperial:10ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number U324-010 TL799-ND 48T7612
Product Name USB 3.0 SuperSpeed Extension Cable (AA M/F), 10-ft. USB Cables Usb Cable, 3.0 Type A Plug-Rcpt, 10Ft; Connector A Eaton Tripp Lite
Application Computer
Product Type USB Serial; USB USB
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm) 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Interface Adapters & Converters - 2797419 - RS Components, Ltd.
Specs
Application Computer
Product Type Fieldbus
Standards / Certifications RoHS
View Details