- Trained on our vast library of engineering resources.

Tripp Lite by Eaton USB 2.0 A to Micro-B Coiled Cable (M/M), 6 ft. U050-006-COIL

Description
The U050-006-COIL USB 2.0 Hi-Speed A to Micro-B Coiled Cable (M/M) connects your computer, laptop or other compatible USB-A device to a high-speed USB Micro-B mobile device. Ideal for charging and syncing smartphones, tablets and digital cameras, this six-foot cable is excellent for multimedia and other high-end applications that require fast, clear transmission free of line noise and other interference. This cable supports data transfer rates up to 480 Mbps for both low- and high-speed devices. The specially coiled cable takes up much less space than a regular six-foot cable. It also resists tangles and knots, making it convenient to store in your car or carry in your purse, backpack or laptop bag. Molded nickel-plated connectors ensure excellent conductivity. Integral strain relief ensures the cable and connectors last a long time. A rugged PVC jacket protects twisted 28 AWG data lines and 24 AWG power lines. Features Connect and Power Your Mobile Devices Ideal for charging and syncing smartphones, tablets and digital cameras Excellent for multimedia and other high-end applications that require fast, clear transmission free of line noise and other interference Supports data transfer rates up to 480 Mbps Backward compatible with earlier USB generations Coiled to Take Up Less Space than Regular 6 ft. Cable Resists tangles and knots Stores perfectly in car, purse, backpack or laptop bag First-Rate Construction for Superior Signal Transfer Molded nickel-plated connectors for optimal signal quality Integral strain relief for long life Twisted 28/24 AWG data/power lines Flexible PVC jacket easy to install in tight spaces
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A to Micro-B Coiled Cable (M/M), 6 ft. - U050-006-COIL - Tripp Lite by Eaton
Chicago, IL, United States
USB 2.0 A to Micro-B Coiled Cable (M/M), 6 ft.
U050-006-COIL
USB 2.0 A to Micro-B Coiled Cable (M/M), 6 ft. U050-006-COIL
The U050-006-COIL USB 2.0 Hi-Speed A to Micro-B Coiled Cable (M/M) connects your computer, laptop or other compatible USB-A device to a high-speed USB Micro-B mobile device. Ideal for charging and syncing smartphones, tablets and digital cameras, this six-foot cable is excellent for multimedia and other high-end applications that require fast, clear transmission free of line noise and other interference. This cable supports data transfer rates up to 480 Mbps for both low- and high-speed devices. The specially coiled cable takes up much less space than a regular six-foot cable. It also resists tangles and knots, making it convenient to store in your car or carry in your purse, backpack or laptop bag. Molded nickel-plated connectors ensure excellent conductivity. Integral strain relief ensures the cable and connectors last a long time. A rugged PVC jacket protects twisted 28 AWG data lines and 24 AWG power lines. Features Connect and Power Your Mobile Devices Ideal for charging and syncing smartphones, tablets and digital cameras Excellent for multimedia and other high-end applications that require fast, clear transmission free of line noise and other interference Supports data transfer rates up to 480 Mbps Backward compatible with earlier USB generations Coiled to Take Up Less Space than Regular 6 ft. Cable Resists tangles and knots Stores perfectly in car, purse, backpack or laptop bag First-Rate Construction for Superior Signal Transfer Molded nickel-plated connectors for optimal signal quality Integral strain relief for long life Twisted 28/24 AWG data/power lines Flexible PVC jacket easy to install in tight spaces

The U050-006-COIL USB 2.0 Hi-Speed A to Micro-B Coiled Cable (M/M) connects your computer, laptop or other compatible USB-A device to a high-speed USB Micro-B mobile device. Ideal for charging and syncing smartphones, tablets and digital cameras, this six-foot cable is excellent for multimedia and other high-end applications that require fast, clear transmission free of line noise and other interference.
This cable supports data transfer rates up to 480 Mbps for both low- and high-speed devices. The specially coiled cable takes up much less space than a regular six-foot cable. It also resists tangles and knots, making it convenient to store in your car or carry in your purse, backpack or laptop bag.
Molded nickel-plated connectors ensure excellent conductivity. Integral strain relief ensures the cable and connectors last a long time. A rugged PVC jacket protects twisted 28 AWG data lines and 24 AWG power lines.

Features

Connect and Power Your Mobile Devices

  • Ideal for charging and syncing smartphones, tablets and digital cameras
  • Excellent for multimedia and other high-end applications that require fast, clear transmission free of line noise and other interference
  • Supports data transfer rates up to 480 Mbps
  • Backward compatible with earlier USB generations

Coiled to Take Up Less Space than Regular 6 ft. Cable

  • Resists tangles and knots
  • Stores perfectly in car, purse, backpack or laptop bag

First-Rate Construction for Superior Signal Transfer

  • Molded nickel-plated connectors for optimal signal quality
  • Integral strain relief for long life
  • Twisted 28/24 AWG data/power lines
  • Flexible PVC jacket easy to install in tight spaces
Supplier's Site
USB Cables - TL2264-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
TL2264-ND
USB Cables TL2264-ND
USB 2.0 Cable A Male to Micro B Male 6.00' (1.83m) Unshielded

USB 2.0 Cable A Male to Micro B Male 6.00' (1.83m) Unshielded

Supplier's Site Datasheet
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite - 98Y9862 - Newark, An Avnet Company
Chicago, IL, United States
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite
98Y9862
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite 98Y9862
CBL2 - CABLES & CONNECTIVITY PRODUCTS A F P U N0 N1 N2

CBL2 - CABLES & CONNECTIVITY PRODUCTS A F P U N0 N1 N2

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number U050-006-COIL TL2264-ND 98Y9862
Product Name USB 2.0 A to Micro-B Coiled Cable (M/M), 6 ft. USB Cables Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Cable, 2 #16 Str ETP-TC, Unjacketed - 8470 - Belden Inc.
Specs
Application Audio
Cable Shielding No Shielding; Unshielded
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
View Details
RF Cable - 016-064-XX - JFW Industries, Inc.
JFW Industries, Inc.
Specs
Product Type RG-402 Type Semi-rigid RF Cable
Cable Shielding Braid
Connector Type SMA
View Details
M12 Male to M12 Male 4 Pole TPE Ethernet Cordset - DR04DR117 - Alpha Wire
Specs
Application Instrumentation and Control
Product Type Patch
Connector Type M12M
View Details
Motor cable - NEBM-M16G8-E-25-Q7-LE8 - Festo Corporation
Specs
Cable Length 82.02 ft (250 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details