Tripp Lite by Eaton Datasheets for USB Connectors
USB connectors are used with universal serial bus (USB) ports. They can be used to connect USB products together, or to connect USB wires and peripherals to other standard port types.
USB Connectors: Learn more
| Product Name | Notes |
|---|---|
| Compact Displayport F/F gender changer / coupler is designed to allow you to change a Displayport Male port into a Displayport Female port. Can also be used to extend a... | |
| Compact DVI F/F gender changer is designed to allow you to change a DVI-M port into a DVI-F port. Can also be used to extend a DVI cable. Gold plated... | |
| Compact HDMI F/F gender changer / coupler is designed to allow you to change a HDMI-M port into a HDMI-F port. Can also be used to extend a HDMI cable. | |
| Features Active Adapter Makes a DVI Video Source Compatible with Your VGA MonitorThis active DVI-D to VGA converter cable makes it possible to send a DVI-D digital signal from... | |
| Features Connects Your USB Device to a Wired Ethernet Network without an Internet Card InstalledThis USB to Ethernet adapter allows you to instantly connect your computer, laptop, tablet or... | |
| Features Shielded USB 3.0 Coupler Recommended for Outdoor or Harsh Indoor EnvironmentsThis USB 3 coupler is ideal for connecting industrial-grade USB-A cables in outdoor applications and other areas where... | |
| Features USB-C to HDMI 4K Adapter Connects an HDMI Monitor to Your USB-C or Thunderbolt 3 DeviceThis USB-C to HDMI 4K adapter helps you transmit digital audio and 4K... | |
| The 90-degree angle of this adapter allows you to reposition the HDMI jack for better access where space is tight. This adapter also offers a great way to protect your... | |
| The B155-002-DVI 2-Port Mini DisplayPort to DVI Splitter converts and splits a Mini DisplayPort video signal for display on two DVI-enabled monitors, projectors or televisions at the same time. Ideal... | |
| The B155-002-HD 2-Port Mini DisplayPort to HDMI Splitter converts and splits a Mini DisplayPort video signal for display on two HDMI-enabled monitors, projectors or televisions at the same time. Ideal... | |
| The B155-002-VGA 2-Port Mini DisplayPort to VGA Splitter converts and splits a Mini DisplayPort video signal for display on two VGA-enabled monitors, projectors or televisions at the same time. Ideal... | |
| The B157-002-DVI 2-Port DisplayPort to DVI Splitter converts and splits a DisplayPort video signal for display on two DVI-enabled monitors, projectors or televisions at the same time. Ideal for offices,... | |
| The B157-002-HD 2-Port DisplayPort to HDMI Splitter converts and splits a DisplayPort video signal for display on two HDMI-enabled monitors, projectors or televisions at the same time. Ideal for offices,... | |
| The B157-002-VGA 2-Port DisplayPort to VGA Splitter converts and splits a DisplayPort video signal for display on two VGA-enabled monitors, projectors or televisions at the same time. Ideal for offices,... | |
| The P130-06N-DP-V2 HDMI to DisplayPort Active Converter 4K (M/F) connects an HDMI audio/video source, such as a computer or Blu-ray™ player, to a 4K-enabled DisplayPort monitor or projector. With a... | |
| The P134-06N-DVI-DL DisplayPort to DVI Dual-Link Active Converter (M/F) connects a DisplayPort computer to the DVI-D dual-link port on a monitor, projector or television. With a male DisplayPort connector and... | |
| The U060-000-KP-BK USB 2.0 All-in-One Keystone/Panel Mount Coupler connects two USB-A cables to create one longer connection. Its keystone design snaps easily into the cutout of a wallplate or panel. | |
| The U060-000-KP-WH USB 2.0 All-in-One Keystone/Panel Mount Coupler (F/F) is recommended for completing an in-wall USB cable run, connecting two USB devices or extending the length of an existing USB... | |
| The U060-000-KPA-BK USB 2.0 All-in-One Keystone/Panel Mount Angled Coupler connects two USB-A cables to create one longer connection. Its keystone design snaps easily into the cutout of a wallplate or... | |
| The U060-000-KPA-WH USB 2.0 All-in-One Keystone/Panel Mount Angled Coupler (F/F) is recommended for completing an in-wall USB cable run, connecting two USB devices or extending the length of an existing... | |
| The U325-000-KP-BK USB 3.0 All-in-One Keystone/Panel Mount Coupler connects two USB-A cables to create one longer connection, and its keystone design snaps easily into the cutout of a wallplate or... | |
| The U325-000-KPA-BK USB 3.0 All-in-One Keystone/Panel Mount Angled Coupler connects two USB-A cables to create one longer connection, and its keystone design snaps easily into the cutout of a wallplate... | |
| The U325-001-KPA-BK USB 3.0 All-in-One Keystone/Panel Mount Coupler Cable allows you to terminate a USB 3.0 Type-A connection in a universal keystone wallplate or panel. Or you can use the... | |
| Tripp Lite U053-000-OTG 2-in-1 USB OTG Adapter is the perfect solution for expanding the capabilities of an OTG enabled SmartPhone, Tablet, or other OTG devices, by directly connecting to USB... | |
| Tripp Lite's DVI-D Female to HDMI-Male adapter allows older DVI cables to plug into newer HDMI equipment. Gold plated connectors, and 24K Gold contacts, along with a molded, rubberized plastic... | |
| Tripp Lite's HDMI Female to DVI-D Male Adapter allows newer HDMI cables to plug into DVI equipment. Gold-plated connectors and 24K Gold contacts, along with a molded, rubberized plastic housing,... | |
| Tripp Lite's HDMI Female to Mini-HDMI Male Adapter allows connection from your digital camera / camcorder with mini-HDMI port to your HDTV's HDMI input port using a standard HDMI cable. | |
| Tripp Lite's U050-07N-OTG is a unique, OTG (On-the-Go) syncing cable which has a retractable USB Micro-B Male connector built into the standard USB A-Male connector. The cable can be used... | |
| Tripp Lite's U052-06N-OTG-AM is a USB OTG (On-the-Go) cable that features a unique USB Micro-B / USB combo connector with a retractable USB Micro-B built into the standard USB A-Male... | |
| Tripp Lite's UR022-006-SLIM, 6-ft. USB 2.0 A/B device cable features a Super Slim design that is more than 35% thinner than standard USB 2.0 A/B device cables. It also includes... | |
| Tripp Lite's UR024-000, USB Male to Female adapter, features a Universal / Reversible Male end which allows the adapter to be plugged in any direction on a computers USB port. | |
| Tripp Lite's UR024-000-RA, USB Male to Female adapter, features a Universal / Reversible Male end which allows the adapter to be plugged in any direction on a computers USB port. | |
| Tripp Lite's UR024-000-UP, USB Male to Female adapter, features a Universal / Reversible Male end which allows the adapter to be plugged in any direction on a computers USB port. | |
| Tripp Lites Micro HDMI Male to HDMI Female adapter allows connection from your SmartPhone or other device with micro-HDMI output port, to your HDTV's HDMI input port using a standard... | |
| Tripp LItes swiveled HDMI Male/Female adapter allows you to postion the HDMI cable to your equipment in a variety of exit positions. Use where access to the HDMI equipment port... |