Princess Auto Limited 5" Flush Cut Plier 8189300

Description
5" Flush Cut Plier
Description
5" Flush Cut Plier

Suppliers

Company
Product
Description
Supplier Links
5" Flush Cut Plier - 8189300 - Princess Auto Limited
Winnipeg, Manitoba, Canada
5" Flush Cut Plier
8189300
5" Flush Cut Plier 8189300
5" Flush Cut Plier

5" Flush Cut Plier

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Pliers
Product Number 8189300
Product Name 5" Flush Cut Plier
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 7.87 inch (200 mm)
Jaw Length 1.69 inch (43 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
8" Pushlock Pliers - DWHT70269 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 4.5 inch (114 mm)
Jaw Length 1 inch (25.4 mm)
View Details
Lineman's Pliers - THT-2150 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 6 inch (152 mm)
Features Soft Handles
View Details