Princess Auto Limited 10 in. Hose Pinch Off Plier 8355372

Description
10 in. Hose Pinch Off Plier
Description
10 in. Hose Pinch Off Plier

Suppliers

Company
Product
Description
Supplier Links
10 in. Hose Pinch Off Plier - 8355372 - Princess Auto Limited
Winnipeg, Manitoba, Canada
10 in. Hose Pinch Off Plier
8355372
10 in. Hose Pinch Off Plier 8355372
10 in. Hose Pinch Off Plier

10 in. Hose Pinch Off Plier

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Pliers
Product Number 8355372
Product Name 10 in. Hose Pinch Off Plier
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7.09 inch (180 mm)
Standards VDE/1000V Approved
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
8” Angled Diagonal Pliers - DWHT70794 - DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4.5 inch (114 mm)
Jaw Length 0.1250 inch (3.17 mm)
View Details
Pliers - 2382526 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Length 9.06 inch (230 mm)
Jaw Length 0.9843 inch (25 mm)
Features Electrically Insulated
View Details