Princess Auto Limited 12 in. CHANNELLOCK® 212 Oil Filter Plier 8316267

Description
12 in. CHANNELLOCK® 212 Oil Filter Plier
Description
12 in. CHANNELLOCK® 212 Oil Filter Plier

Suppliers

Company
Product
Description
Supplier Links
12 in. CHANNELLOCK® 212 Oil Filter Plier - 8316267 - Princess Auto Limited
Winnipeg, Manitoba, Canada
12 in. CHANNELLOCK® 212 Oil Filter Plier
8316267
12 in. CHANNELLOCK® 212 Oil Filter Plier 8316267
12 in. CHANNELLOCK® 212 Oil Filter Plier

12 in. CHANNELLOCK® 212 Oil Filter Plier

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Pliers
Product Number 8316267
Product Name 12 in. CHANNELLOCK® 212 Oil Filter Plier
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1325255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Snap Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Snap Ring Pliers
Features Soft Handles (optional feature)
View Details
6530 - Snipe nose pliers with cutter (radio- or telephone pliers) - 65308200 - Stahlwille North America
Specs
Type Miniture / Precision
Length 7.87 inch (200 mm)
Weight 7.09 oz (1.97 N)
View Details