Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PLIERS
PRINCESS AUTO LIMITED
8316242 -- 9 IN. CHANNELLOCK® 209 OIL FILTER PLIER
Princess Auto Limited
9 in. CHANNELLOCK® 209 Oil Filter Plier
8316242
Description
9 in. CHANNELLOCK® 209 Oil Filter Plier
Princess Auto Limited
Done
Description
9 in. CHANNELLOCK® 209 Oil Filter Plier
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
9 in. CHANNELLOCK® 209 Oil Filter Plier
8316242
9 in. CHANNELLOCK® 209 Oil Filter Plier
8316242
9 in. CHANNELLOCK® 209 Oil Filter Plier
9 in. CHANNELLOCK® 209 Oil Filter Plier
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Pliers
Product Number
8316242
Product Name
9 in. CHANNELLOCK® 209 Oil Filter Plier
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Pliers
1253067
Specs
Type
Combination; Specialty / Other; Combination pliers
Length
7.87 inch (200 mm)
Jaw Length
1.69 inch (43 mm)
View Details
Festo Corporation
Disconnecting pliers
ZDS-PK-3
Specs
Weight
7 oz (1.95 N)
View Details
DEWALT Industrial Tool Co.
Fencing Pliers
DWHT70273
Specs
Type
Fencing
Length
9.25 inch (235 mm)
Jaw Length
1 inch (25.4 mm)
View Details
Fiber Instrument Sales, Inc./FIS
Long Nose Pliers
THT-1840
Specs
Type
Needle Nose
Features
Soft Handles
Material
Hardened Steel
View Details