Princess Auto Limited 10 in. Slip Joint Pliers 8245193

Description
10 in. Slip Joint Pliers
Description
10 in. Slip Joint Pliers

Suppliers

Company
Product
Description
Supplier Links
10 in. Slip Joint Pliers - 8245193 - Princess Auto Limited
Winnipeg, Manitoba, Canada
10 in. Slip Joint Pliers
8245193
10 in. Slip Joint Pliers 8245193
10 in. Slip Joint Pliers

10 in. Slip Joint Pliers

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Pliers
Product Number 8245193
Product Name 10 in. Slip Joint Pliers
Type Slip Joint
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Features Electrically Insulated
Standards RoHS Compliant
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Compound Action Diagonal Pliers - DWHT70275 - DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4.25 inch (108 mm)
Jaw Length 0.7500 inch (19.05 mm)
View Details
Lineman's Pliers - THT-2150 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 6 inch (152 mm)
Features Soft Handles
View Details