Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PLIERS
PRINCESS AUTO LIMITED
8245136 -- 10 IN. TONGUE AND GROOVE PLIERS
Princess Auto Limited
10 in. Tongue and Groove Pliers
8245136
Description
10 in. Tongue and Groove Pliers
Princess Auto Limited
Done
Description
10 in. Tongue and Groove Pliers
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
10 in. Tongue and Groove Pliers
8245136
10 in. Tongue and Groove Pliers
8245136
10 in. Tongue and Groove Pliers
10 in. Tongue and Groove Pliers
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Pliers
Product Number
8245136
Product Name
10 in. Tongue and Groove Pliers
Type
Tongue and Groove
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Plier Sets
1363409
Specs
Type
Specialty / Other; Plier Sets
Length
9.84 inch (250 mm)
View Details
Festo Corporation
Disconnecting pliers
ZDS-PK-3
Specs
Weight
7 oz (1.95 N)
View Details
Greenlee Textron, Inc.
Plier
0151-08D
Specs
Length
8.5 inch (216 mm)
Features
Cutting Edge
View Details
2
suppliers
Klein Tools, Inc.
Pliers
D213-9STT
Specs
Type
Combination; Flat-Nose; Specialty / Other; Flat Nose
Weight
17.6 oz (4.89 N)
Features
Cutting Edge; Soft Handles
View Details