Princess Auto Limited Heavy Duty Internal/External Snap Ring Pliers 2920133

Description
Heavy Duty Internal/External Snap Ring Pliers
Description
Heavy Duty Internal/External Snap Ring Pliers

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Internal/External Snap Ring Pliers - 2920133 - Princess Auto Limited
Winnipeg, Manitoba, Canada
Heavy Duty Internal/External Snap Ring Pliers
2920133
Heavy Duty Internal/External Snap Ring Pliers 2920133
Heavy Duty Internal/External Snap Ring Pliers

Heavy Duty Internal/External Snap Ring Pliers

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Pliers
Product Number 2920133
Product Name Heavy Duty Internal/External Snap Ring Pliers
Type Retaining-Ring
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.3 inch (160 mm)
Jaw Length 0.1181 to 1.97 inch (3 to 50 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
10" Pushlock Pliers - DWHT70270 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 6 inch (152 mm)
Jaw Length 1.25 inch (31.75 mm)
View Details
Lineman's Pliers - THT-2150 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 6 inch (152 mm)
Features Soft Handles
View Details