ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 650 700 750 800 850 900 950 960 970 980 990 1000 1010 1011 1012 1013 1014 1015 1016 1017 1018 1019 1020 1021 1022 1030 1040 1050 1060 1070 1080 1100 1150 1200 1250 1300 1350 1500 1578
Product Name Notes
MF,1/8W,2.18K,.5%,50 PPM,S/.001%,BULK
MF,1/8W,2.21K ,.1%,50PPM,S/.001%,B ULK
MF,1/8W,2.21K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,2.23K,.5%,50 PPM,S/.001%,BULK
MF,1/8W,2.26K ,.1%,50PPM,S/.001%,B ULK
MF,1/8W,2.26K ,.1%,50PPM,S/.001%,T /R
MF,1/8W,2.26K,.5%,50 PPM,S/.001%,BULK
MF,1/8W,21.5,.1%,50P PM,S/.001%,BULK
MF,1/8W,21.5K ,.1%,50PPM,S/.001%,T /R
MF,1/8W,21.5K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,215K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,218K ,.1%,50PPM,S/.001%,B ULK
MF,1/8W,22.1K ,.1%,50PPM,S/.001%,T /R
MF,1/8W,22.1K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,22.1K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,221,1%,50PPM ,S/.001%,BULK
MF,1/8W,224K,.1%,50P PM,R/.01%,BULK
MF,1/8W,226,1%,50PPM ,S/.001%,BULK
RES 2.15Kohm 1/8W 1% AXIAL
RES 2.16Kohm 1/8W .1% AXIAL
RES 2.17Kohm 1/8W .1% AXIAL
RES 2.18Kohm 1/8W .1% AXIAL
RES 2.18Kohm 1/8W .5% AXIAL
RES 2.19Kohm 1/8W .1% AXIAL
RES 2.21Kohm 1/8W .1% AXIAL
RES 2.21Kohm 1/8W .5% AXIAL
RES 2.21Kohm 1/8W 1% AXIAL
RES 2.22Kohm 1/8W .1% AXIAL
RES 2.22Kohm 1/8W 1% AXIAL
RES 2.23Kohm 1/8W .1% AXIAL
RES 2.23Kohm 1/8W .5% AXIAL
RES 2.24Kohm 1/8W .1% AXIAL
RES 2.25Kohm 1/8W .1% AXIAL
RES 2.26Kohm 1/8W .1% AXIAL
RES 2.26Kohm 1/8W .5% AXIAL
RES 2.26Kohm 1/8W 1% AXIAL
RES 2.2Kohm 1/8W .1% AXIAL
RES 2.2Kohm 1/8W 1% AXIAL
RES 21.3ohm 1/8W .1% AXIAL
RES 21.5Kohm 1/8W .1% AXIAL
RES 21.5Kohm 1/8W 1% AXIAL
RES 21.5ohm 1/8W .1% AXIAL
RES 21.5ohm 1/8W 1% AXIAL
RES 21.8Kohm 1/8W .1% AXIAL
RES 21.8Kohm 1/8W .5% AXIAL
RES 21.8ohm 1/8W .1% AXIAL
RES 215Kohm 1/8W .1% AXIAL
RES 215Kohm 1/8W 1% AXIAL
RES 218Kohm 1/8W .1% AXIAL
RES 218ohm 1/8W .1% AXIAL
RES 21ohm 1/8W .1% AXIAL
RES 21ohm 1/8W .5% AXIAL
RES 21ohm 1/8W 1% AXIAL
RES 22.1Kohm 1/8W .1% AXIAL
RES 22.1Kohm 1/8W .5% AXIAL
RES 22.1Kohm 1/8W 1% AXIAL
RES 22.3Kohm 1/8W .1% AXIAL
RES 22.3Kohm 1/8W .5% AXIAL
RES 22.5Kohm 1/8W 1% AXIAL
RES 220Kohm 1/8W .1% AXIAL
RES 220Kohm 1/8W 1% AXIAL
RES 220ohm 1/8W .1% AXIAL
RES 220ohm 1/8W 1% AXIAL
RES 221Kohm 1/8W .1% AXIAL
RES 221Kohm 1/8W .5% AXIAL
RES 221Kohm 1/8W 1% AXIAL
RES 221ohm 1/8W .1% AXIAL
RES 221ohm 1/8W 1% AXIAL
RES 223Kohm 1/8W .1% AXIAL
RES 223ohm 1/8W .1% AXIAL
RES 225ohm 1/8W 1% AXIAL
RES 226ohm 1/8W .1% AXIAL
RES 226ohm 1/8W 1% AXIAL
RES 22Kohm 1/8W .1% AXIAL
RES 22Kohm 1/8W .5% AXIAL
RES 22Kohm 1/8W 1% AXIAL
Res Metal Film 2.15K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2.18K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2.18K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2.21K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2.21K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2.21K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 2.21K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2.21K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2.21K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 2.21K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 2.21K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 2.23K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2.23K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2.23K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 2.26K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 21 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 21 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 21 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 21 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 21.5 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 21.5 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 21.5 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 21.5 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 21.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 21.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 21.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 21.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 21.5K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 21.5K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 21.5K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 21.5K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 21.5K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 21.5K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 21.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 21.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 21.8K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 21.8K Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 215K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 215K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 215K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 215K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 215K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 215K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 218 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 218K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 218K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 218K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 22.1K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 22.1K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 22.1K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 22.1K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 22.1K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 22.1K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 22.1K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 22.1K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 22.1K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 22.1K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 22.1K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 22.3K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 22.3K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 22.3K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 22.3K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 221 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 221 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 221 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 221K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 221K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 221K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 221K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 221K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 221K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 221K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 221K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 226 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 226 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 226 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 226 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 226 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Resistor-Fixed-Singl e-Through-Hole
RNC55H21R0FS
RNC55H2212FS
RNC55H2260FS

<< Prev Next >>