Vishay Intertechnology, Inc. RES 220 OHM 1/8W 1% AXIAL RNC55H2200FSB14

Description
RES 220ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 220ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/8W 1% AXIAL - RNC55H2200FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/8W 1% AXIAL
RNC55H2200FSB14
RES 220 OHM 1/8W 1% AXIAL RNC55H2200FSB14
RES 220ohm 1/8W 1% AXIAL

RES 220ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2200FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2200FSB14-ND
Through Hole Resistors RNC55H2200FSB14-ND
220 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

220 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2200FSB14 RNC55H2200FSB14-ND
Product Name RES 220 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers