Vishay Intertechnology, Inc. Through Hole Resistors RNC55H2152FSBSL

Description
21.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
21.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H2152FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2152FSBSL-ND
Through Hole Resistors RNC55H2152FSBSL-ND
21.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 21.5K OHM 1/8W 1% AXIAL - RNC55H2152FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/8W 1% AXIAL
RNC55H2152FSBSL
RES 21.5K OHM 1/8W 1% AXIAL RNC55H2152FSBSL
RES 21.5Kohm 1/8W 1% AXIAL

RES 21.5Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2152FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2152FSBSL
Through Hole Resistors RNC55H2152FSBSL
RES 21.5K OHM 1/8W 1% AXIAL

RES 21.5K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2152FSBSL-ND RNC55H2152FSBSL RNC55H2152FSBSL
Product Name Through Hole Resistors RES 21.5K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers