Vishay Intertechnology, Inc. Through Hole Resistors RNC55H2260FRRSL

Description
226 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
226 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H2260FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2260FRRSL-ND
Through Hole Resistors RNC55H2260FRRSL-ND
226 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

226 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 226 OHM 1/8W 1% AXIAL - RNC55H2260FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1/8W 1% AXIAL
RNC55H2260FRRSL
RES 226 OHM 1/8W 1% AXIAL RNC55H2260FRRSL
RES 226ohm 1/8W 1% AXIAL

RES 226ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2260FRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2260FRRSL
Through Hole Resistors RNC55H2260FRRSL
RES 226 OHM 1/8W 1% AXIAL

RES 226 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2260FRRSL-ND RNC55H2260FRRSL RNC55H2260FRRSL
Product Name Through Hole Resistors RES 226 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 226 ohms 226 ohms 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details