Vishay Intertechnology, Inc. RES 221K OHM 1/8W .1% AXIAL RNC55H2213BSR36

Description
RES 221Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 221Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1/8W .1% AXIAL - RNC55H2213BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1/8W .1% AXIAL
RNC55H2213BSR36
RES 221K OHM 1/8W .1% AXIAL RNC55H2213BSR36
RES 221Kohm 1/8W .1% AXIAL

RES 221Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2213BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2213BSR36-ND
Through Hole Resistors RNC55H2213BSR36-ND
221 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

221 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,221Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C1310 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,221Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C1310
Resistor,metal Film,221Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C1310
Resistor,Metal Film,221KOhms,200WV, .1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,221KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H2213BSR36 RNC55H2213BSR36-ND 54C1310
Product Name RES 221K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,221Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details