Vishay Precision Group MF,1/8W,226,1%,50PPM,S/.001%,BULK RNC55H2260FSB14

Description
MF,1/8W,226,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,226,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,226,1%,50PPM,S/.001%,BULK - RNC55H2260FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,226,1%,50PPM,S/.001%,BULK
RNC55H2260FSB14
MF,1/8W,226,1%,50PPM,S/.001%,BULK RNC55H2260FSB14
MF,1/8W,226,1%,50PPM ,S/.001%,BULK

MF,1/8W,226,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H2260FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2260FSB14-ND
Through Hole Resistors RNC55H2260FSB14-ND
226 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

226 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,226Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M4353 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,226Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M4353
Resistor,metal Film,226Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M4353
Resistor,Metal Film,226Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,226Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H2260FSB14 RNC55H2260FSB14-ND 07M4353
Product Name MF,1/8W,226,1%,50PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,226Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details