Vishay Intertechnology, Inc. RES 2.26K OHM 1/8W .1% AXIAL RNC55H2261BRB14

Description
RES 2.26Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.26Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 1/8W .1% AXIAL - RNC55H2261BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 1/8W .1% AXIAL
RNC55H2261BRB14
RES 2.26K OHM 1/8W .1% AXIAL RNC55H2261BRB14
RES 2.26Kohm 1/8W .1% AXIAL

RES 2.26Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2261BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2261BRB14-ND
Through Hole Resistors RNC55H2261BRB14-ND
2.26 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.26 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2261BRB14 RNC55H2261BRB14-ND
Product Name RES 2.26K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2260 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details