Vishay Intertechnology, Inc. MF,1/8W,221,1%,50PPM,S/.001%,BULK RNC55H2210FSB14

Description
MF,1/8W,221,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,221,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,221,1%,50PPM,S/.001%,BULK - RNC55H2210FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,221,1%,50PPM,S/.001%,BULK
RNC55H2210FSB14
MF,1/8W,221,1%,50PPM,S/.001%,BULK RNC55H2210FSB14
MF,1/8W,221,1%,50PPM ,S/.001%,BULK

MF,1/8W,221,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H2210FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2210FSB14-ND
Through Hole Resistors RNC55H2210FSB14-ND
221 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

221 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2210FSB14 RNC55H2210FSB14-ND
Product Name MF,1/8W,221,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details