Vishay Intertechnology, Inc. RES 221 OHM 1/8W 1% AXIAL RNC55H2210FPB14

Description
RES 221ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 221ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1/8W 1% AXIAL - RNC55H2210FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/8W 1% AXIAL
RNC55H2210FPB14
RES 221 OHM 1/8W 1% AXIAL RNC55H2210FPB14
RES 221ohm 1/8W 1% AXIAL

RES 221ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2210FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2210FPB14-ND
Through Hole Resistors RNC55H2210FPB14-ND
221 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

221 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2210FPB14 RNC55H2210FPB14-ND
Product Name RES 221 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers