Vishay Intertechnology, Inc. RES 21 OHM 1/8W .5% AXIAL RNC55H21R0DSRSL

Description
RES 21ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 21ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21 OHM 1/8W .5% AXIAL - RNC55H21R0DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21 OHM 1/8W .5% AXIAL
RNC55H21R0DSRSL
RES 21 OHM 1/8W .5% AXIAL RNC55H21R0DSRSL
RES 21ohm 1/8W .5% AXIAL

RES 21ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H21R0DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H21R0DSRSL-ND
Through Hole Resistors RNC55H21R0DSRSL-ND
21 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H21R0DSRSL RNC55H21R0DSRSL-ND
Product Name RES 21 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21 ohms 21 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details