Vishay Intertechnology, Inc. RES 221K OHM 1/8W 1% AXIAL RNC55H2213FSRSL

Description
RES 221Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 221Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1/8W 1% AXIAL - RNC55H2213FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1/8W 1% AXIAL
RNC55H2213FSRSL
RES 221K OHM 1/8W 1% AXIAL RNC55H2213FSRSL
RES 221Kohm 1/8W 1% AXIAL

RES 221Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2213FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2213FSRSL-ND
Through Hole Resistors RNC55H2213FSRSL-ND
221 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

221 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2213FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2213FSRSL
Through Hole Resistors RNC55H2213FSRSL
RES 221K OHM 1/8W 1% AXIAL

RES 221K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2213FSRSL RNC55H2213FSRSL-ND RNC55H2213FSRSL
Product Name RES 221K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 221000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details