Vishay Precision Group Through Hole Resistors RNC55H2212DSRE6

Description
22.1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
22.1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H2212DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2212DSRE6-ND
Through Hole Resistors RNC55H2212DSRE6-ND
22.1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 22.1K OHM 1/8W .5% AXIAL - RNC55H2212DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/8W .5% AXIAL
RNC55H2212DSRE6
RES 22.1K OHM 1/8W .5% AXIAL RNC55H2212DSRE6
RES 22.1Kohm 1/8W .5% AXIAL

RES 22.1Kohm 1/8W .5% AXIAL

Supplier's Site
Res,metal Film,22.1Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 07M4297 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,22.1Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
07M4297
Res,metal Film,22.1Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 07M4297
RES,Metal Film,22.1KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC

RES,Metal Film,22.1KOhms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H2212DSRE6-ND RNC55H2212DSRE6 07M4297
Product Name Through Hole Resistors RES 22.1K OHM 1/8W .5% AXIAL Res,metal Film,22.1Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details