ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 650 700 750 800 850 900 950 960 970 980 990 1000 1008 1009 1010 1011 1012 1013 1014 1015 1016 1017 1018 1019 1020 1030 1040 1050 1060 1070 1080 1100 1150 1200 1250 1300 1350 1500 1578
Product Name Notes
MF,1/8W,1.96M,1%,50P PM,S/.001%,BULK
MF,1/8W,19.1,1%,50PP M,S/.001%,BULK
MF,1/8W,19.8K,.1%,50 PPM,S/.001%,BULK
MF,1/8W,2.03K,.1%,50 PPM,S/.001%,T/R
MF,1/8W,2.05K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,20.3K,.1%,50 PPM,S/.001%,HOT SOLDER DIP,BULK
MF,1/8W,200,1%,50PPM ,S/.001%,T/R
MF,1/8W,203K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,205,.1%,50PP M,S/.001%,BULK
MF,1/8W,205,.1%,50PP M,S/.001%,TR
MF,1/8W,20K ,.1%,50PPM,S/.001%,B ULK
MF,1/8W,20K,1%,50PPM ,S/.001%,T/R
MF,1/8W,2K ,.1%,50PPM,S/.001%,B ULK
MF,1/8W,2K ,.1%,50PPM,S/.001%,T /R
MF,1/8W,2K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,2K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,2M ,1%,50PPM,S/.001%,BU LK
RES 1.96Mohm 1/8W .1% AXIAL
RES 1.96Mohm 1/8W 1% AXIAL
RES 1.97Kohm 1/8W .1% AXIAL
RES 1.98Kohm 1/8W .1% AXIAL
RES 1.98Mohm 1/8W .1% AXIAL
RES 1.99Kohm 1/8W .1% AXIAL
RES 19.1ohm 1/8W .1% AXIAL
RES 19.1ohm 1/8W .5% AXIAL
RES 19.1ohm 1/8W 1% AXIAL
RES 19.3ohm 1/8W .1% AXIAL
RES 19.6ohm 1/8W .1% AXIAL
RES 19.6ohm 1/8W 1% AXIAL
RES 19.8Kohm 1/8W .1% AXIAL
RES 19.8Kohm 1/8W .5% AXIAL
RES 19.8ohm 1/8W .1% AXIAL
RES 19.9Kohm 1/8W .1% AXIAL
RES 19.9Kohm 1/8W 1% AXIAL
RES 196Kohm 1/8W 1% AXIAL
RES 198Kohm 1/8W .1% AXIAL
RES 198ohm 1/8W .1% AXIAL
RES 2.01Kohm 1/8W .1% AXIAL
RES 2.01Kohm 1/8W 1% AXIAL
RES 2.02Kohm 1/8W .1% AXIAL
RES 2.03Kohm 1/8W .1% AXIAL
RES 2.04Kohm 1/8W .1% AXIAL
RES 2.05Kohm 1/8W .1% AXIAL
RES 2.05Kohm 1/8W .5% AXIAL
RES 2.05Kohm 1/8W 1% AXIAL
RES 20.3Kohm 1/8W .1% AXIAL
RES 200Kohm 1/8W .1% AXIAL
RES 200Kohm 1/8W .5% AXIAL
RES 200Kohm 1/8W 1% AXIAL
RES 200ohm 1/8W .1% AXIAL
RES 200ohm 1/8W .5% AXIAL
RES 200ohm 1/8W 1% AXIAL
RES 202Kohm 1/8W 1% AXIAL
RES 203Kohm 1/8W .1% AXIAL
RES 203ohm 1/8W .1% AXIAL
RES 203ohm 1/8W .5% AXIAL
RES 203ohm 1/8W 1% AXIAL
RES 205ohm 1/8W .1% AXIAL
RES 205ohm 1/8W 1% AXIAL
RES 20Kohm 1/8W .1% AXIAL
RES 20Kohm 1/8W .5% AXIAL
RES 20Kohm 1/8W 1% AXIAL
RES 2Kohm 1/8W .1% AXIAL
RES 2Kohm 1/8W .5% AXIAL
RES 2Kohm 1/8W 1% AXIAL
RES 2Mohm 1/8W .1% AXIAL
RES 2Mohm 1/8W 1% AXIAL
Res Metal Film 1.96M Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.98K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.98M Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 19.1 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 19.1 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 19.6 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 19.6 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 19.6 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 19.8 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 19.8 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 19.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 19.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 19.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 196K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 198 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 198K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 198K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 198K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2.03K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2.03K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2.05K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2.05K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2.05K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2.05K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 2.05K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 2.05K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 20.3K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 20.3K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 20.3K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 200 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 200 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 200 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 200 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 200 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 200 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 200K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 200K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 200K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 200K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 200K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 200K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 200K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 200K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 200K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 200K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 203 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 203K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 205 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 205 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 205 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 205 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 20K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 20K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 20K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 20K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 20K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 20K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 20K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 20K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 20K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 20K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 2K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 2K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 2K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 2K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 2K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 2M Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2M Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2M Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2M Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Resistor-Fixed-Singl e-Through-Hole

<< Prev Next >>