Vishay Intertechnology, Inc. RES 22K OHM 1/8W .1% AXIAL RNC55H2202BSB14

Description
RES 22Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1/8W .1% AXIAL - RNC55H2202BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/8W .1% AXIAL
RNC55H2202BSB14
RES 22K OHM 1/8W .1% AXIAL RNC55H2202BSB14
RES 22Kohm 1/8W .1% AXIAL

RES 22Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2202BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2202BSB14-ND
Through Hole Resistors RNC55H2202BSB14-ND
22 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2202BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2202BSB14
Through Hole Resistors RNC55H2202BSB14
RES 22K OHM 1/8W .1% AXIAL

RES 22K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2202BSB14 RNC55H2202BSB14-ND RNC55H2202BSB14
Product Name RES 22K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 22000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details