Vishay Intertechnology, Inc. RES 22.5K OHM 1/8W 1% AXIAL RNC55H2252FSB14

Description
RES 22.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.5K OHM 1/8W 1% AXIAL - RNC55H2252FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.5K OHM 1/8W 1% AXIAL
RNC55H2252FSB14
RES 22.5K OHM 1/8W 1% AXIAL RNC55H2252FSB14
RES 22.5Kohm 1/8W 1% AXIAL

RES 22.5Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2252FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2252FSB14-ND
Through Hole Resistors RNC55H2252FSB14-ND
22.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2252FSB14 RNC55H2252FSB14-ND
Product Name RES 22.5K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers