Vishay Intertechnology, Inc. RES 22.3K OHM 1/8W .5% AXIAL RNC55H2232DPRSL

Description
RES 22.3Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 22.3Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.3K OHM 1/8W .5% AXIAL - RNC55H2232DPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.3K OHM 1/8W .5% AXIAL
RNC55H2232DPRSL
RES 22.3K OHM 1/8W .5% AXIAL RNC55H2232DPRSL
RES 22.3Kohm 1/8W .5% AXIAL

RES 22.3Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2232DPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2232DPRSL-ND
Through Hole Resistors RNC55H2232DPRSL-ND
22.3 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.3 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2232DPRSL RNC55H2232DPRSL-ND
Product Name RES 22.3K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details