ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
700
750
800
850
900
950
960
970
980
990
1000
1010
1013
1014
1015
1016
1017
1018
1019
1020
1021
1022
1023
1024
1025
1030
1040
1050
1060
1070
1080
1100
1150
1200
1250
1300
1350
1500
1578
| Product Name | Notes |
|---|---|
| MF,1/8W,2.52K ,.1%,50PPM,S/.001%,T /R | |
| MF,1/8W,2.55K ,.1%,50PPM,S/.001%, | |
| MF,1/8W,2.55K,.5%,50 PPM,S/.001%,BULK | |
| MF,1/8W,2.58K,.5%,50 PPM,S/.001%,BULK | |
| MF,1/8W,24,.1%,50PPM ,R/.01%,BULK | |
| MF,1/8W,24,.1%,50PPM ,S/.001%,T/R | |
| MF,1/8W,24.3,1%,50PP M,S/.001%,BULK | |
| MF,1/8W,24.3,1%,50PP M,S/.001%,T/R | |
| MF,1/8W,24.9,1%,50PP M,S/.001%,T/R | |
| MF,1/8W,24.9K ,1%,50PPM,S/.001%,BU LK | |
| MF,1/8W,24.9K ,1%,50PPM,S/.001%,T/ R | |
| MF,1/8W,249K ,.1%,50PPM,S/.001%,T /R | |
| MF,1/8W,25.5K ,.1%,50PPM,S/.001%,B ULK | |
| MF,1/8W,25.5K ,.1%,50PPM,S/.001%,T /R | |
| MF,1/8W,25.5K ,1%,50PPM,S/.001%,BU LK | |
| MF,1/8W,252,.1%,50PP M,S/.001%,BULK | |
| MF,1/8W,255,1%,50PPM ,S/.001%,BULK | |
| MF,1/8W,255K ,.1%,50PPM,S/.001%,B ULK | |
| MF,1/8W,255K ,.1%,50PPM,S/.001%,T /R | |
| RES 2.52Kohm 1/8W .1% AXIAL | |
| RES 2.52Kohm 1/8W .5% AXIAL | |
| RES 2.55Kohm 1/8W .1% AXIAL | |
| RES 2.55Kohm 1/8W .5% AXIAL | |
| RES 2.55Kohm 1/8W 1% AXIAL | |
| RES 2.58Kohm 1/8W .1% AXIAL | |
| RES 2.58Kohm 1/8W .5% AXIAL | |
| RES 2.5Kohm 1/8W 1% AXIAL | |
| RES 2.6Kohm 1/8W 1% AXIAL | |
| RES 24.3ohm 1/8W .1% AXIAL | |
| RES 24.3ohm 1/8W 1% AXIAL | |
| RES 24.6ohm 1/8W .1% AXIAL | |
| RES 24.9Kohm 1/8W .1% AXIAL | |
| RES 24.9Kohm 1/8W .5% AXIAL | |
| RES 24.9Kohm 1/8W 1% AXIAL | |
| RES 24.9ohm 1/8W .1% AXIAL | |
| RES 24.9ohm 1/8W 1% AXIAL | |
| RES 249Kohm 1/8W .1% AXIAL | |
| RES 249Kohm 1/8W .5% AXIAL | |
| RES 249Kohm 1/8W 1% AXIAL | |
| RES 24ohm 1/8W .1% AXIAL | |
| RES 24ohm 1/8W .5% AXIAL | |
| RES 25.2Kohm 1/8W .1% AXIAL | |
| RES 25.2ohm 1/8W .1% AXIAL | |
| RES 25.2ohm 1/8W .5% AXIAL | |
| RES 25.5Kohm 1/8W .1% AXIAL | |
| RES 25.5Kohm 1/8W 1% AXIAL | |
| RES 25.5ohm 1/8W .1% AXIAL | |
| RES 25.5ohm 1/8W 1% AXIAL | |
| RES 25.8Kohm 1/8W .1% AXIAL | |
| RES 25.8ohm 1/8W .1% AXIAL | |
| RES 250ohm 1/8W .1% AXIAL | |
| RES 252Kohm 1/8W .1% AXIAL | |
| RES 252Kohm 1/8W .5% AXIAL | |
| RES 252ohm 1/8W .1% AXIAL | |
| RES 255Kohm 1/8W .1% AXIAL | |
| RES 255Kohm 1/8W .5% AXIAL | |
| RES 255Kohm 1/8W 1% AXIAL | |
| RES 255ohm 1/8W .1% AXIAL | |
| RES 255ohm 1/8W 1% AXIAL | |
| RES 258Kohm 1/8W .1% AXIAL | |
| RES 258Kohm 1/8W .5% AXIAL | |
| RES 258ohm 1/8W .1% AXIAL | |
| RES 25Kohm 1/8W .1% AXIAL | |
| RES 25Kohm 1/8W 1% AXIAL | |
| RES 25ohm 1/8W .1% AXIAL | |
| RES 25ohm 1/8W 1% AXIAL | |
| RES 261ohm 1/8W .1% AXIAL | |
| RES 26Kohm 1/8W .1% AXIAL | |
| RES 26Kohm 1/8W 1% AXIAL | |
| Res Metal Film 2.52K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 2.52K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 2.52K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 2.52K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 2.55K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 2.55K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 2.55K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.55K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.55K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 2.55K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 2.55K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 2.55K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 2.55K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.55K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.55K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 2.58K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 24 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 24.3 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 24.3 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 24.3 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 24.9 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 24.9 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 24.9 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 24.9 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 24.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 24.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 24.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 24.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 24.9K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 24.9K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 24.9K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 24.9K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 249K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 249K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 249K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 249K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 249K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 249K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 249K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 25.2 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 25.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 25.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 25.5 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 25.5 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 25.5 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 25.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 25.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 25.5K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 25.5K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 25.5K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 25.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 25.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 25.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 25.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 252 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 252 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 255 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 255 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 255 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 255 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 255K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 255K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 255K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 255K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 258 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 258 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 258K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 258K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 261 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 261 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Resistor-Fixed-Singl e-Through-Hole | |
| RNC55H24R9FS | |
| RNC55H2553FS | |
| RNC55H2583BS |
| << Prev | Next >> |