Vishay Intertechnology, Inc. RES 22.1K OHM 1/8W 1% AXIAL RNC55H2212FRBSL

Description
RES 22.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1/8W 1% AXIAL - RNC55H2212FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/8W 1% AXIAL
RNC55H2212FRBSL
RES 22.1K OHM 1/8W 1% AXIAL RNC55H2212FRBSL
RES 22.1Kohm 1/8W 1% AXIAL

RES 22.1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2212FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2212FRBSL-ND
Through Hole Resistors RNC55H2212FRBSL-ND
22.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2212FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2212FRBSL
Through Hole Resistors RNC55H2212FRBSL
RES 22.1K OHM 1/8W 1% AXIAL

RES 22.1K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2212FRBSL RNC55H2212FRBSL-ND RNC55H2212FRBSL
Product Name RES 22.1K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 22100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details