Vishay Intertechnology, Inc. RES 2.26K OHM 1/8W .5% AXIAL RNC55H2261DSBSL

Description
RES 2.26Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.26Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 1/8W .5% AXIAL - RNC55H2261DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 1/8W .5% AXIAL
RNC55H2261DSBSL
RES 2.26K OHM 1/8W .5% AXIAL RNC55H2261DSBSL
RES 2.26Kohm 1/8W .5% AXIAL

RES 2.26Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2261DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2261DSBSL-ND
Through Hole Resistors RNC55H2261DSBSL-ND
2.26 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.26 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2261DSBSL RNC55H2261DSBSL-ND
Product Name RES 2.26K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2260 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details