Vishay Intertechnology, Inc. RES 221 OHM 1/8W 1% AXIAL RNC55H2210FSRSL

Description
RES 221ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 221ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1/8W 1% AXIAL - RNC55H2210FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/8W 1% AXIAL
RNC55H2210FSRSL
RES 221 OHM 1/8W 1% AXIAL RNC55H2210FSRSL
RES 221ohm 1/8W 1% AXIAL

RES 221ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2210FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2210FSRSL-ND
Through Hole Resistors RNC55H2210FSRSL-ND
221 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

221 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2210FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2210FSRSL
Through Hole Resistors RNC55H2210FSRSL
RES 221 OHM 1/8W 1% AXIAL

RES 221 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2210FSRSL RNC55H2210FSRSL-ND RNC55H2210FSRSL
Product Name RES 221 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details