ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 700 750 800 850 900 950 960 970 980 990 1000 1010 1015 1016 1017 1018 1019 1020 1021 1022 1023 1024 1025 1026 1027 1030 1040 1050 1060 1070 1080 1100 1150 1200 1250 1300 1350 1500 1578
Product Name Notes
MF,1/8W,2.74K ,.1%,50PPM,S/.001%,T /R
MF,1/8W,2.74K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,2.74K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,2.74K,1%,50P PM,S/.001%,BULK
MF,1/8W,2.77K,.5%,50 PPM,S/.001%,BULK
MF,1/8W,2.80K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,2.84K,.5%,50 PPM,S/.001%,BULK
MF,1/8W,2.87K ,.1%,50PPM,S/.001%,T /R
MF,1/8W,27.4,.1%,50P PM,S/.001%,T/R
MF,1/8W,27.4K ,.1%,50PPM,S/.001%,B ULK
MF,1/8W,27.4K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,27.4K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,274K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,28.4K,.1%,50 PPM,S/.001%,T/R
MF,1/8W,280,1%,50PPM ,S/.001%,T/R
MF,1/8W,280K,1%,50PP M,S/.001%,TR
MF,1/8W,287,1%,50PPM ,S/.001%,T/R
MF,1/8W,28K ,.1%,50PPM,S/.001%,B ULK
MF,1/8W,28K ,.1%,50PPM,S/.001%,T /R
MF,1/8W,28K ,1%,50PPM,S/.001%,T/ R
RES 2.74Kohm 1/8W .1% AXIAL
RES 2.74Kohm 1/8W .5% AXIAL
RES 2.74Kohm 1/8W 1% AXIAL
RES 2.77Kohm 1/8W .1% AXIAL
RES 2.77Kohm 1/8W .5% AXIAL
RES 2.84Kohm 1/8W .1% AXIAL
RES 2.84Kohm 1/8W .5% AXIAL
RES 2.84Kohm 1/8W 1% AXIAL
RES 2.87Kohm 1/8W .1% AXIAL
RES 2.87Kohm 1/8W .5% AXIAL
RES 2.8Kohm 1/8W .1% AXIAL
RES 2.8Kohm 1/8W .5% AXIAL
RES 2.8Kohm 1/8W 1% AXIAL
RES 27.1ohm 1/8W .1% AXIAL
RES 27.1ohm 1/8W .5% AXIAL
RES 27.4Kohm 1/8W .1% AXIAL
RES 27.4Kohm 1/8W .5% AXIAL
RES 27.4Kohm 1/8W 1% AXIAL
RES 27.4ohm 1/8W .1% AXIAL
RES 27.4ohm 1/8W 1% AXIAL
RES 27.5Kohm 1/8W 1% AXIAL
RES 27.7Kohm 1/8W .1% AXIAL
RES 27.7Kohm 1/8W .5% AXIAL
RES 27.7ohm 1/8W .1% AXIAL
RES 274Kohm 1/8W .1% AXIAL
RES 274Kohm 1/8W .5% AXIAL
RES 274Kohm 1/8W 1% AXIAL
RES 274ohm 1/8W 1% AXIAL
RES 275ohm 1/8W 1% AXIAL
RES 277Kohm 1/8W .1% AXIAL
RES 277Kohm 1/8W .5% AXIAL
RES 277ohm 1/8W .1% AXIAL
RES 277ohm 1/8W 1% AXIAL
RES 28.4Kohm 1/8W .1% AXIAL
RES 28.4Kohm 1/8W .5% AXIAL
RES 28.4Kohm 1/8W 1% AXIAL
RES 28.5Kohm 1/8W 1% AXIAL
RES 280Kohm 1/8W .1% AXIAL
RES 280Kohm 1/8W .5% AXIAL
RES 280Kohm 1/8W 1% AXIAL
RES 280ohm 1/8W .1% AXIAL
RES 280ohm 1/8W 1% AXIAL
RES 282ohm 1/8W 1% AXIAL
RES 284Kohm 1/8W .1% AXIAL
RES 284Kohm 1/8W .5% AXIAL
RES 284ohm 1/8W .1% AXIAL
RES 287ohm 1/8W .1% AXIAL
RES 287ohm 1/8W 1% AXIAL
RES 28Kohm 1/8W .1% AXIAL
RES 28Kohm 1/8W .5% AXIAL
RES 28Kohm 1/8W 1% AXIAL
Res Metal Film 2.74K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2.74K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2.74K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2.74K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2.74K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 2.74K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 2.77K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2.77K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2.84K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2.84K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2.84K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2.84K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2.87K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2.87K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2.87K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 2.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 2.8K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2.8K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2.8K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 2.8K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 2.8K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 2.8K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 2.8K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 27.4 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 27.4 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 27.4 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 27.4 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 27.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 27.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 27.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 27.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 27.4K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 27.4K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 27.4K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 27.4K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 27.4K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 27.7K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 27.7K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 27.7K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 274 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 274K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 274K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 274K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 274K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 277 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 277K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 277K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 28.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 28.4K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 280 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 280 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 280 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 280 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 280 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 280K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 280K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 280K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 287 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 287 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 287 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 287 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 287 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 28K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 28K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 28K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 28K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 28K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 28K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Resistor-Fixed-Singl e-Through-Hole
RNC55H2741FS
RNC55H2743FS
RNC55H2803FS

<< Prev Next >>