Vishay Intertechnology, Inc. MF,1/8W,2.23K,.5%,50PPM,S/.001%,BULK RNC55H2231DSB14

Description
MF,1/8W,2.23K,.5%,50 PPM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,2.23K,.5%,50 PPM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,2.23K,.5%,50PPM,S/.001%,BULK - RNC55H2231DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,2.23K,.5%,50PPM,S/.001%,BULK
RNC55H2231DSB14
MF,1/8W,2.23K,.5%,50PPM,S/.001%,BULK RNC55H2231DSB14
MF,1/8W,2.23K,.5%,50 PPM,S/.001%,BULK

MF,1/8W,2.23K,.5%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H2231DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2231DSB14-ND
Through Hole Resistors RNC55H2231DSB14-ND
2.23 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.23 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2231DSB14 RNC55H2231DSB14-ND
Product Name MF,1/8W,2.23K,.5%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details