Vishay Intertechnology, Inc. RES 220K OHM 1/8W .1% AXIAL RNC55H2203BSB14

Description
RES 220Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 220Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 1/8W .1% AXIAL - RNC55H2203BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/8W .1% AXIAL
RNC55H2203BSB14
RES 220K OHM 1/8W .1% AXIAL RNC55H2203BSB14
RES 220Kohm 1/8W .1% AXIAL

RES 220Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2203BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2203BSB14-ND
Through Hole Resistors RNC55H2203BSB14-ND
220 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

220 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2203BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2203BSB14
Through Hole Resistors RNC55H2203BSB14
RES 220K OHM 1/8W .1% AXIAL

RES 220K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2203BSB14 RNC55H2203BSB14-ND RNC55H2203BSB14
Product Name RES 220K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 220000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details