Vishay Intertechnology, Inc. RES 223 OHM 1/8W .1% AXIAL RNC55H2230BSRSL

Description
RES 223ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 223ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 223 OHM 1/8W .1% AXIAL - RNC55H2230BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 223 OHM 1/8W .1% AXIAL
RNC55H2230BSRSL
RES 223 OHM 1/8W .1% AXIAL RNC55H2230BSRSL
RES 223ohm 1/8W .1% AXIAL

RES 223ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2230BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2230BSRSL-ND
Through Hole Resistors RNC55H2230BSRSL-ND
223 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

223 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2230BSRSL RNC55H2230BSRSL-ND
Product Name RES 223 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 223 ohms 223 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details