ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
700
750
800
850
900
950
960
970
980
990
1000
1010
1011
1012
1013
1014
1015
1016
1017
1018
1019
1020
1021
1022
1023
1030
1040
1050
1060
1070
1080
1100
1150
1200
1250
1300
1350
1500
1578
| Product Name | Notes |
|---|---|
| MF,1/8W,2.26K,1%,50P PM,S/.001%,BULK | |
| MF,1/8W,2.32K ,1%,50PPM,S/.001%,BU LK | |
| MF,1/8W,2.32K,.5%,50 PPM,S/.001%,BULK | |
| MF,1/8W,2.34K,.5%,50 PPM,S/.001%,BULK | |
| MF,1/8W,2.37K ,.1%,50PPM,S/.001%,B ULK | |
| MF,1/8W,22.1,.1%,50P PM,S/.001%,BULK | |
| MF,1/8W,22.6K ,.1%,50PPM,S/.001%,B ULK | |
| MF,1/8W,22.6K ,1%,50PPM,S/.001%,T/ R | |
| MF,1/8W,226K ,1%,50PPM,S/.001%,BU LK | |
| MF,1/8W,23.2K ,1%,50PPM,S/.001%,BU LK | |
| MF,1/8W,23.7K ,1%,50PPM,S/.001%,BU LK | |
| MF,1/8W,232,1%,50PPM ,S/.001%,T/R | |
| MF,1/8W,232K ,.1%,50PPM,S/.001%,B ULK | |
| MF,1/8W,232K ,1%,50PPM,S/.001%,BU LK | |
| MF,1/8W,234,.1%,50PP M,S/.001%,T/R | |
| MF,1/8W,234K,.1%,50P PM,S/.001%,BULK | |
| MF,1/8W,237,1%,50PPM ,S/.001%,T/R | |
| RES 2.26Kohm 1/8W 1% AXIAL | |
| RES 2.28Kohm 1/8W .1% AXIAL | |
| RES 2.29Kohm 1/8W .1% AXIAL | |
| RES 2.29Kohm 1/8W .5% AXIAL | |
| RES 2.32Kohm 1/8W .1% AXIAL | |
| RES 2.32Kohm 1/8W .5% AXIAL | |
| RES 2.32Kohm 1/8W 1% AXIAL | |
| RES 2.34Kohm 1/8W .1% AXIAL | |
| RES 2.34Kohm 1/8W .5% AXIAL | |
| RES 2.37Kohm 1/8W .1% AXIAL | |
| RES 2.37Kohm 1/8W .5% AXIAL | |
| RES 2.37Kohm 1/8W 1% AXIAL | |
| RES 22.1ohm 1/8W .1% AXIAL | |
| RES 22.1ohm 1/8W .5% AXIAL | |
| RES 22.1ohm 1/8W 1% AXIAL | |
| RES 22.3ohm 1/8W .1% AXIAL | |
| RES 22.6Kohm 1/8W .1% AXIAL | |
| RES 22.6Kohm 1/8W 1% AXIAL | |
| RES 22.6ohm 1/8W .1% AXIAL | |
| RES 22.6ohm 1/8W .5% AXIAL | |
| RES 22.6ohm 1/8W 1% AXIAL | |
| RES 22.9Kohm 1/8W .1% AXIAL | |
| RES 22.9Kohm 1/8W .5% AXIAL | |
| RES 22.9ohm 1/8W .1% AXIAL | |
| RES 226Kohm 1/8W .1% AXIAL | |
| RES 226Kohm 1/8W 1% AXIAL | |
| RES 229Kohm 1/8W .1% AXIAL | |
| RES 229ohm 1/8W .1% AXIAL | |
| RES 23.1Kohm 1/8W .1% AXIAL | |
| RES 23.2Kohm 1/8W .1% AXIAL | |
| RES 23.2Kohm 1/8W 1% AXIAL | |
| RES 23.4Kohm 1/8W .1% AXIAL | |
| RES 23.4Kohm 1/8W .5% AXIAL | |
| RES 23.4Kohm 1/8W 1% AXIAL | |
| RES 23.5Kohm 1/8W 1% AXIAL | |
| RES 23.7Kohm 1/8W .1% AXIAL | |
| RES 23.7Kohm 1/8W .5% AXIAL | |
| RES 23.7Kohm 1/8W 1% AXIAL | |
| RES 232Kohm 1/8W .1% AXIAL | |
| RES 232Kohm 1/8W 1% AXIAL | |
| RES 232ohm 1/8W .1% AXIAL | |
| RES 232ohm 1/8W 1% AXIAL | |
| RES 233ohm 1/8W .1% AXIAL | |
| RES 234Kohm 1/8W .1% AXIAL | |
| RES 234ohm 1/8W .1% AXIAL | |
| RES 237ohm 1/8W .1% AXIAL | |
| RES 237ohm 1/8W 1% AXIAL | |
| RES 23Kohm 1/8W 1% AXIAL | |
| Res Metal Film 2.26K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 2.26K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 2.26K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.26K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.26K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 2.29K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 2.32K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 2.32K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 2.32K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.32K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 2.32K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 2.32K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 2.34K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 2.37K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 2.37K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 2.37K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 2.37K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 22.1 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 22.1 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 22.6 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 22.6 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 22.6 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 22.6 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 22.6 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 22.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 22.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 22.6K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 22.6K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 22.6K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 22.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 22.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 22.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 226K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 226K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 226K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 226K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 229 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 23.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 23.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 23.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 23.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 23.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 23.2K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 23.2K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 23.2K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 23.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 23.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 23.4K Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 23.7K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 23.7K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 23.7K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 23.7K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 23.7K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 23.7K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 23.7K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 23.7K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 232 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 232 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 232 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 232 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 232K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 232K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 232K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 232K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 232K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 234 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 234 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 237 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 237 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 237 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Resistor-Fixed-Singl e-Through-Hole | |
| RNC55H2261FS | |
| RNC55H2263FS | |
| RNC55H2321FS |
| << Prev | Next >> |